EN
  • EN
  • DE

NX3DV642GU,115

Part No NX3DV642GU,115
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH TPDT DIFF XQFN24
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications MIPI
Switch Circuit 3PDT
Number of Channels 1
Max On Resistance 14 Ohm
Single Supply Voltage (V+) 2.65 V to 4.3 V
-3db Bandwidth 950MHz
Features Break-Before-Make
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-XQFN (2.5x3.4)
Win Source Part Number 100301-NX3DV642GU,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NX3DV642GU,115 CAD Model

Description

Introducing the NX3DV642GU,115 from NXP Semiconductors

The NX3DV642GU,115 is a high-performance, low-power 4-channel 2:1 multiplexer/demultiplexer switch IC from NXP Semiconductors, designed to meet the needs of advanced digital applications. This versatile switch is part of NXP's renowned interface product line, offering a robust solution for routing high-speed differential signals.

Key Features:

  • High Bandwidth: The NX3DV642GU,115 supports a wide bandwidth, making it suitable for high-speed signal switching, which is essential for applications such as PCI Express, LVDS, HDMI, and more.
  • Low Power Consumption: Engineered with power efficiency in mind, this switch maintains low power dissipation even at high speeds, contributing to the energy efficiency of the overall system.
  • Wide Operating Voltage Range: It operates over a broad voltage range, from 1.4V to 3.6V, allowing for flexibility in various system designs and compatibility with different logic levels.
  • ESD Protection: The device includes robust Electrostatic Discharge (ESD) protection on all pins, ensuring resilience against static electricity and enhancing the durability of the product.
  • Small Package Size: Housed in a compact TSSOP16 package, the NX3DV642GU,115 is ideal for space-constrained applications without compromising performance.

Applications:

The NX3DV642GU,115 is suitable for a wide range of applications, including:

  • Mobile Phones
  • Tablets
  • Notebooks
  • Personal Computers
  • Networking Equipment
  • Set-Top Boxes
  • Telecommunications

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality, and the NX3DV642GU,115 is no exception. It is manufactured using a rigorous process that ensures high reliability and performance for critical applications.

Get the NX3DV642GU,115 for Your Design:

Whether you're working on a new mobile device, a complex networking system, or any digital application that requires efficient, high-speed signal routing, the NX3DV642GU,115 from NXP Semiconductors is an excellent choice. Its combination of performance, power efficiency, and compact size makes it a valuable addition to any designer's toolkit.

You May Also Be Interested in

Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1940 $53.7300
105+ $0.9797 $102.8685
160+ $0.9491 $151.8560
220+ $0.9185 $202.0700
285+ $0.8878 $253.0230
380+ $0.7960 $302.4800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess