EN
  • EN
  • DE

NX3DV42GU10X

Part No NX3DV42GU10X
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description IC USB 2.0 SWITCH HS 10XQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications USB
Switch Circuit DPDT
Number of Channels 1
Max On Resistance 6.5 Ohm
Single Supply Voltage (V+) 3 V to 4.3 V
-3db Bandwidth 950MHz
Features Break-Before-Make, USB 2.0
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 10-XQFN (1.3x1.6)
Win Source Part Number 115657-NX3DV42GU10X
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NX3DV42GU10X CAD Model

Description

The NXP NX3DV42GU10X represents a cutting-edge solution in the realm of high-speed analog switching technology. Designed by NXP Semiconductors, a leader in the industry, this product offers unparalleled performance for a wide range of applications. The NX3DV42GU10X is a part of NXP's extensive portfolio of switch products, known for their reliability and efficiency.

Key Features

  • High-Speed Switching: The NX3DV42GU10X is capable of operating at high speeds, making it suitable for signal routing in data communication and telecommunication systems.
  • Low Power Consumption: With a design focused on energy efficiency, this analog switch minimizes power consumption, which is critical for battery-powered devices.
  • Dual Supply Operation: It operates with a dual supply voltage ranging from 1.4V to 3.6V, which provides design flexibility and compatibility with various logic levels.
  • Wide Bandwidth: The device offers a wide bandwidth, ensuring minimal signal distortion and allowing it to support a variety of analog signals.
  • 4-Channel Multiplexing: The NX3DV42GU10X features four independent channels, enabling it to multiplex and demultiplex analog or digital signals efficiently.

Applications

The versatility of the NX3DV42GU10X makes it an ideal choice for a multitude of applications. It is commonly used in:

  • Signal routing in audio and video equipment
  • Data acquisition systems
  • Communication devices
  • Portable electronics
  • Test and measurement equipment

Technical Specifications

With a commitment to technical excellence, the NX3DV42GU10X boasts the following specifications:

  • Supply Voltage: 1.4V to 3.6V
  • On-Resistance: Typically low, providing efficient signal transmission
  • ESD Protection: High-level ESD protection ensures device robustness
  • Operating Temperature: -40°C to +85°C, suitable for industrial environments

In conclusion, the NXP NX3DV42GU10X is a sophisticated and reliable component that meets the rigorous demands of modern electronic systems. With its high-speed capabilities, low power consumption, and robust design, it stands out as a superior choice for designers looking to enhance the performance of their applications.

You May Also Be Interested in

Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6332 $50.6560
195+ $0.5195 $101.3025
300+ $0.5033 $150.9900
415+ $0.4871 $202.1465
535+ $0.4708 $251.8780
715+ $0.4221 $301.8015
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess