EN
  • EN
  • DE

MC908GZ32MFUE

Part No MC908GZ32MFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 53
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1.5K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 24x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 64-QFP
Supplier Device Package 64-QFP (14x14)
Part Number Series MC908GZ32
Manufacturer Pack Quantity 420
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810323-MC908GZ32MFUE
Ultra Librarian 3D Model Ultra Librarian MC908GZ32MFUE CAD Model

Description

The NXP MC908GZ32MFUE is a robust 8-bit microcontroller designed to cater to a wide range of applications that require low power consumption, high performance, and versatile interfacing options. This advanced microcontroller is part of the MC9S08 family and is particularly well-suited for industrial control systems, automotive applications, and consumer electronics where reliability and efficiency are paramount.

Key Features

  • Core: The device features a HC08 core, which is a high-performance microcontroller architecture that offers a maximum CPU frequency of 8 MHz, striking a balance between speed and power efficiency.
  • Memory: With 32KB of flash memory, it provides ample space for application code storage, and 2KB RAM for data processing, ensuring smooth operation and multitasking capabilities.
  • Peripherals: It includes a variety of on-chip peripherals such as multiple-channel 10-bit analog-to-digital converters (ADC), serial communications interfaces (SCI), serial peripheral interfaces (SPI), and an inter-integrated circuit (I2C) bus, enhancing its ability to handle complex tasks and communicate with other devices.
  • Input/Output: The MC908GZ32MFUE comes with 38 general-purpose input/output (GPIO) pins, offering flexibility in connecting with sensors, actuators, and other electronic components.
  • Operating Voltage: This microcontroller operates within a voltage range of 2.7V to 5.5V, accommodating various power supply specifications and ensuring compatibility with both low- and high-voltage systems.
  • Temperature Range: It is designed to perform reliably in extreme conditions, with an operational temperature range from -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: The MC908GZ32MFUE is available in a 64-QFP (Quad Flat Package), which provides a compact footprint while allowing for sufficient pin accessibility for complex circuit designs.

Applications

The versatility of the NXP MC908GZ32MFUE makes it an ideal choice for a multitude of applications. It excels in areas such as automotive control systems, home automation, industrial automation, smart sensors, and portable medical devices. Its robust set of features ensures that engineers and designers can rely on this microcontroller to deliver performance and durability where it counts.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6124 $58.0620
13+ $9.5288 $123.8744
19+ $9.2308 $175.3852
26+ $8.9328 $232.2528
34+ $8.6348 $293.5832
45+ $7.7420 $348.3900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess