EN
  • EN
  • DE

NUR460,133

Part No NUR460,133
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 4A DO201AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 1.28V @ 4A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 60ns
Current - Reverse Leakage @ Vr 50μA @ 600V
Mounting Through Hole
Case / Package DO-201AD
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 130457-NUR460,133
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NUR460,133 CAD Model

Description

The NUR460,133 is a state-of-the-art semiconductor product developed by NXP Semiconductors, a renowned leader in the industry. This high-performance component is designed to cater to a wide range of applications, from automotive systems to industrial automation, offering reliability and efficiency in various electronic circuits.

Key Features

  • High Voltage Tolerance: The NUR460,133 is capable of handling high voltages, making it suitable for power management applications that require robust voltage regulation.
  • Low Power Consumption: With energy efficiency in mind, this product boasts low power consumption, contributing to the longevity of the devices it powers and reducing the overall energy footprint.
  • Durable Construction: Built with NXP's cutting-edge technology, the NUR460,133 is designed for durability and can withstand harsh operating conditions, ensuring a long operational life.
  • Compact Form Factor: The compact design of this product allows for easy integration into space-constrained applications without compromising performance.

Applications

The versatility of the NUR460,133 allows it to be used across various domains, including but not limited to:

  • Automotive electronics such as engine control units, infotainment systems, and advanced driver-assistance systems (ADAS).
  • Industrial automation systems, where precision and reliability are paramount.
  • Power supply units (PSUs) for both consumer and industrial electronics.
  • Telecommunication equipment that requires high voltage operations and resilience.

Technical Specifications

For engineers and technical professionals, the NUR460,133 boasts the following specifications:

  • Maximum Continuous Voltage: Specified for the intended application.
  • Operating Temperature Range: Suitable for extreme environmental conditions.
  • Package Type: Optimized for efficient heat dissipation and ease of mounting.

Overall, the NUR460,133 from NXP Semiconductors represents a blend of performance, efficiency, and reliability, making it an excellent choice for a wide array of electronic applications that demand high-quality semiconductor solutions.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess