The JTOS-850VW+ is a Voltage Controlled Oscillator (VCO) manufactured by Mini-Circuits. This VCO is designed to generate a stable and tunable RF signal based on an applied DC voltage. It's used in a wide range of applications requiring precise frequency control and low phase noise.
Applications
- Frequency synthesizers
- Phase-locked loops (PLLs)
- Test and measurement equipment
- Communication systems
- Radar systems
- Electronic warfare (EW) systems
Features
- Wide tuning range (check datasheet for specific frequency range, typically around 850 MHz)
- Low phase noise (check datasheet for specific phase noise performance)
- Linear tuning characteristics
- Excellent frequency stability
- Small size and surface mount package
- 5V Operation
- RoHS compliant
Benefits
- Provides a stable and tunable RF signal for various applications.
- Enables precise frequency control in PLLs and synthesizers.
- Minimizes phase noise for improved system performance.
- Simplifies circuit design with its linear tuning characteristics.
- Reduces board space requirements with its compact size.
Additional Details
The JTOS-850VW+ typically requires a 5V DC power supply. The tuning voltage range is specified in the datasheet and determines the output frequency. The output power is also specified in the datasheet and is typically given in dBm. The device is designed to operate over a specific temperature range, which is also detailed in the datasheet. Proper impedance matching is crucial for optimal performance; typically a 50-ohm impedance is used. The VCO's performance is highly dependent on the quality of the power supply and the RF layout.
The tuning sensitivity (change in frequency per volt of tuning voltage) is an important parameter to consider when designing with this VCO. Mini-Circuits provides detailed specifications and performance curves in the product datasheet to aid in proper application.