EN
  • EN
  • DE

1N3611

Part No 1N3611
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE STANDARD 200V 1A AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Technology Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1 µA @ 200 V
Mounting Type Through Hole
Case / Package A, Axial
Supplier Device Package A, Axial
Operating Temperature - Junction -65°C ~ 175°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1491644-1N3611
Ultra Librarian 3D Model Ultra Librarian 1N3611 CAD Model

Description

N

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess