Product Overview: NTS0308EPWJ
The NTS0308EPWJ is a high-performance, dual-supply translating transceiver from NXP Semiconductors, designed to address the needs of modern communication and computing applications. This device is part of a family of logic solutions that facilitate voltage level translation between different logic levels, allowing for seamless communication between devices operating at varying voltages.
Key Features
- Dual-Supply Voltage: The NTS0308EPWJ operates with a dual supply voltage, which allows for translation between two different voltage domains. This feature makes it highly versatile and suitable for multi-voltage systems.
- Bi-Directional Interface: With its bi-directional data path, the NTS0308EPWJ can transfer data in both directions, making it ideal for two-way communication applications.
- Auto Direction Sensing: The device does not require a direction control signal, as it automatically senses the direction of data flow, simplifying the overall design and reducing the number of required control lines.
- High-Speed Operation: Designed for high-speed operation, this transceiver can support data rates necessary for today's high-speed interfaces, ensuring minimal signal delay and high data integrity.
- Low Standby Current: The low standby current feature of the NTS0308EPWJ minimizes power consumption when the device is not actively translating signals, contributing to energy-efficient designs.
Applications
The NTS0308EPWJ is suitable for a wide range of applications, including but not limited to:
- Mobile Devices
- Computers and Peripherals
- Data Communication Systems
- Embedded Systems
- Consumer Electronics
Technical Specifications
Some of the technical specifications of the NTS0308EPWJ include:
- Supply Voltage (VCCA): 1.2V to 3.6V
- Supply Voltage (VCCB): 1.65V to 5.5V
- Operating Temperature: -40°C to +85°C
- Packaging: Available in a TSSOP16 (Thin Shrink Small Outline Package) with a body width of 4.4mm
The NTS0308EPWJ from NXP is a reliable and flexible solution for systems requiring voltage level translation. Its combination of high-speed performance, automatic direction sensing, and low-power consumption makes it an excellent choice for designers looking to bridge different logic levels effectively.