EN
  • EN
  • DE

MAX9378EUA+

Part No MAX9378EUA+
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description Level Translator LVDS to CML/HSTL/LVDS/LVPECL 1-CH Unidirectional 8-Pin uMAX / IC TRANSLATOR SGL 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal CML, HSTL, LVDS, LVPECL
Output Signal LVDS
Output Type Differential
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 787205-MAX9378EUA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9378
Introduction Date July 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX9378EUA+ CAD Model

Description

Product Overview: MAX9378EUA+ from Maxim Integrated

The MAX9378EUA+ is a high-performance, low-power, single-supply level translator with two independent channels from Maxim Integrated. It is designed to provide seamless voltage level translation for mixed-voltage systems, enabling communication between devices operating at different voltage levels. This makes the MAX9378EUA+ an ideal solution for applications such as interfacing between low-voltage microprocessors or microcontrollers and higher voltage peripheral devices.

Key Features:

  • Wide Voltage Range: The device operates over a broad voltage range, with the VCC supply voltage ranging from 1.2V to 3.6V and the VL supply voltage ranging from 0.9V to 3.6V, facilitating compatibility with various logic levels.
  • High-Speed Operation: The MAX9378EUA+ supports high-speed signal translation, making it suitable for high-frequency applications.
  • Bidirectional Translation: With bidirectional level translation, the device can translate signals in both directions, from VCC to VL and vice versa, without the need for a direction control signal.
  • Low Quiescent Current: The device features a low quiescent current, which helps in reducing power consumption and extending battery life in portable applications.
  • Robust ESD Protection: The MAX9378EUA+ comes with integrated ESD protection circuits, ensuring the device's robustness against electrostatic discharge events.

Applications:

The versatile MAX9378EUA+ is suitable for a wide range of applications, including but not limited to:

  • Mobile devices
  • Portable electronics
  • Data communication systems
  • Microprocessor or microcontroller interface
  • Multi-voltage level systems integration

Encased in a compact 8-pin µMAX package, the MAX9378EUA+ is designed for space-constrained environments, offering a minimal footprint on the PCB. Its advanced design ensures reliable communication between devices with different operating voltage levels, making it a critical component for modern electronic systems that require efficient and reliable level translation solutions.

With Maxim Integrated's reputation for quality and reliability, the MAX9378EUA+ represents an excellent choice for designers looking to bridge the gap between various logic domains within their electronic projects.

You May Also Be Interested in

NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.9882 $55.9764
5+ $22.9647 $114.8235
7+ $22.2471 $155.7297
10+ $21.5294 $215.2940
13+ $20.8118 $270.5534
17+ $18.6588 $317.1996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 919 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess