Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 125MHz
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 1mA, 20mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 16mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 332499-N74F74D,623
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian N74F74D,623 CAD Model

Description

The NXP N74F74D,623 is a high-performance, dual D-type positive edge-triggered flip-flop integrated circuit, part of NXP's advanced series of logic solutions. This component is designed to store and transfer data by locking it at the edge of a clock signal, making it an essential element in digital systems where synchronization and data stability are required.

Key Features:

  • Logic Type: D-Type Flip-Flop
  • Output Type: Differential
  • Trigger Type: Positive Edge
  • Number of Elements: Dual
  • Number of Pins: 14
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: SO-14
  • Propagation Delay Time: Fast switching speeds
  • IC Output Type: Complementary
  • Logic Case Style: SOIC

The N74F74D,623 is capable of operating at high speeds while maintaining a low power consumption, which is crucial for energy-sensitive applications. Its dual flip-flop design allows for efficient data processing and control in a compact form factor. Each flip-flop has independent data, set, reset, and clock inputs, and Q and Q-bar outputs, providing flexibility for a wide range of data manipulation tasks.

Typically used in applications such as data storage, data transfer, counters, and control circuits, the NXP N74F74D,623 is a versatile component that enhances the reliability and performance of digital systems. Its robustness is reflected in its wide operating temperature range and its ability to handle a reasonable range of supply voltages.

Engineered to meet the stringent requirements of modern digital electronics, the NXP N74F74D,623 is an ideal choice for designers looking for a reliable flip-flop IC that offers both high performance and integration ease.

You May Also Be Interested in

Texas Instruments
Dual Positive-Edge-Triggered D-Type Flip-Flop
Need more? Email Us
ECAD model for SN74LVC2G80DCURG4
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-6
Need more? Email Us
ECAD model for 74LVC1G175DBVTG4
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to €0.4766
ECAD model for SN74HC574NS
Harris Corporation
DUAL J-K FLIP-FLOP / Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for CD4027BD
ON Semiconductor
3.3V / 5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset
Need more? Email Us
ECAD model for MC10EP29DTR2G
Texas Instruments
IC FF D-TYPE SINGLE 8-BIT 20-SO
Lowest to €0.7715
ECAD model for SN74HCT273NS
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20VSSOP
Need more? Email Us
ECAD model for TC74VHC574FK(EL,K)
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Lowest to €1.1356
ECAD model for SN74ALVCH16374DL
ON Semiconductor
IC D-TYPE POS TRG SNGL 8SOIC
Lowest to €1.1101
ECAD model for MC100EL51DG

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ €8.7364 €61.1546
17+ €7.1681 €121.8575
26+ €6.9438 €180.5385
35+ €6.7206 €235.2201
46+ €6.4963 €298.8286
61+ €5.8243 €355.2811
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,980 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention