EN
  • EN
  • DE

74LVC1G175DBVTG4

Part No 74LVC1G175DBVTG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 1
Max Frequency 175MHz
Max Propagation Delay @ V, Max CL 4ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent 10μA
Input Capacitance 3pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension SOT-23-6
Win Source Part Number 1009237-74LVC1G175DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G175DBVTG4 CAD Model

Description

Product Overview: 74LVC1G175DBVTG4

The 74LVC1G175DBVTG4 is a high-performance, single D-type flip-flop with a clear input, manufactured by Texas Instruments. This advanced CMOS device is part of the 74LVC family, designed to operate at 3.3V while maintaining compatibility with 5V logic levels. Its low voltage operation and high-speed interface make it suitable for a broad range of applications in modern electronic systems.

Key Features

  • Logic Type: D-Type Flip-Flop - Provides a single data storage element with a clear function for reliable data latching.
  • Operating Voltage: 1.65V to 5.5V - Ensures compatibility with a variety of low voltage and standard logic level systems.
  • High-Speed Performance: Capable of functioning at frequencies up to 100 MHz (at 3.3V), it is ideal for high-speed data processing and communication systems.
  • Low Power Consumption: With its low power dissipation, it is an excellent choice for battery-operated and power-sensitive applications.
  • Output Drive Capability: Can drive up to 50 mA at the output, allowing direct driving of LEDs or other high-current loads.
  • Multiple Package Options: Available in a small SOT-23-5 package, making it suitable for space-constrained applications.
  • ESD Protection: Features robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in the field.
  • Lead-Free and RoHS Compliant: Meets environmental standards, making it a responsible choice for eco-friendly designs.

Applications

The versatility of the 74LVC1G175DBVTG4 allows it to be used in various applications, including:

  • Memory registers and data storage
  • Control and state machine logic
  • Counters and dividers
  • Portable and battery-powered electronics
  • Telecommunications and networking equipment
  • Computing peripherals and embedded systems

With its combination of high-speed operation, low power consumption, and small form factor, the 74LVC1G175DBVTG4 from Texas Instruments is an excellent choice for designers looking to incorporate a reliable and efficient flip-flop into their digital logic designs.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess