Products specifications Report Issue?

Clock Edge Trigger Type Positive Edge
Frequency 150 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Number of Pins 20
Output Current 128 mA
Propagation Delay 4.3 ns
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1040634-74LVT574BQ
Categories Logic - Flip Flops
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LVT574BQ CAD Model

Description

NXP 74LVT574BQ Octal D-Type Flip-Flop

The NXP 74LVT574BQ is a high-performance, octal edge-triggered D-type flip-flop integrated circuit, part of the LVT family, designed for use in applications that require high-speed data storage and transfer. This device is particularly well-suited for use in bus-oriented systems thanks to its high-speed and low-power consumption.

Key Features:

  • Logic Type: Octal D-Type Flip-Flop
  • Operating Voltage: 2.7V to 3.6V, optimized for 3.3V operation
  • High-Speed Performance: Capable of operating at frequencies up to 250 MHz
  • Low Power Dissipation: ICC = 4 µA (max) at TA = 25°C
  • 3-State Outputs: For bus-oriented applications
  • Edge-triggered: Captures data on the rising edge of the clock
  • Output Capability: Capable of driving 50 Ω transmission lines
  • Multiple Package Options: Available in DHVQFN20 package
  • Lead-Free and RoHS Compliant: Environmentally friendly with reduced hazardous substances

Product Applications:

The 74LVT574BQ is ideal for a range of applications that require high-speed data transfer and storage. This includes, but is not limited to:

  • Telecommunication systems
  • Computers and computer peripherals
  • Data storage systems
  • High-speed data acquisition systems
  • Networking equipment

Technical Specifications:

The device operates with a clock input (CP) and an output enable (OE) input. All flip-flops are simultaneously triggered on the low-to-high transition of the clock input. Meanwhile, the OE input can disable the outputs by forcing them into a high impedance state, thus allowing for bus sharing.

With its advanced silicon gate CMOS technology, the 74LVT574BQ offers superior performance while maintaining low power consumption. The device's balanced propagation delays and transition times further contribute to its reliability and efficiency in fast-paced, data-intensive environments.

For those looking to incorporate the NXP 74LVT574BQ into their designs, it's important to consider the technical documentation provided by NXP for detailed electrical characteristics and installation guidelines.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-5
Lowest to €0.3931
ECAD model for SN74AUP1G80DBVTG4
Texas Instruments
Dual Positive-Edge-Triggered D-Type Flip-Flop
Need more? Email Us
ECAD model for SN74LVC2G80DCURG4
Texas Instruments
22-BIT FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 22BIT 64TSSOP
Lowest to €4.3191
ECAD model for SN74AVC16722DGGR
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for SN74AC574PW
IDT, Integrated Device Technology Inc
IC FF D-TYPE DOUBLE 9BIT 56SSOP
Need more? Email Us
ECAD model for 74FCT162823CTPVG
Texas Instruments
IC D-TYPE POS TRG SNGL SC70-6
Lowest to €0.2802
ECAD model for 74LVC1G175DCKRG4
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-6
Lowest to €0.1892
ECAD model for SN74LVC1G175DBVT
Texas Instruments
IC FF D-TYPE SINGLE 9BIT 24SOIC
Need more? Email Us
ECAD model for SN74LVC823ADW
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-6
Need more? Email Us
ECAD model for 74LVC1G175DBVTG4

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention