EN
  • EN
  • DE

MWCT1014SFVLL

Part No MWCT1014SFVLL
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description WCT1014SF 100 LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose PMIC 100-LQFP (14x14)
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name MWCT1014
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 450
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886570-MWCT1014SFVLL
Ultra Librarian 3D Model Ultra Librarian MWCT1014SFVLL CAD Model

Description

The MWCT1014SFVLL is a state-of-the-art integrated circuit designed and manufactured by NXP Semiconductors. This product is part of NXP's wireless charging solutions, specifically tailored for automotive applications. The MWCT1014SFVLL is an essential component for creating efficient, reliable, and safe wireless charging systems for electric vehicles (EVs) and plug-in hybrid electric vehicles (PHEVs).

Key Features

  • Compliance with Standards: The MWCT1014SFVLL is fully compliant with the Wireless Power Consortium's (WPC) Qi standard, ensuring interoperability with a wide range of wireless charging devices.
  • High Efficiency: Designed for high-efficiency power transfer, this IC minimizes energy loss during the charging process, making it an eco-friendly choice for green technology enthusiasts.
  • Multi-Coil Support: It supports multi-coil configurations, offering greater flexibility in coil placement and enabling larger charging surfaces.
  • Integrated Safety Features: The MWCT1014SFVLL includes various safety features such as foreign object detection (FOD) and over-temperature protection, ensuring a safe charging environment.
  • Advanced Communication Capabilities: With built-in communication modules, it facilitates communication between the charger and the device being charged, allowing for smart energy management and status updates.

Applications

The MWCT1014SFVLL is ideal for a range of automotive applications, including:

  • In-cabin wireless charging pads for smartphones and other personal devices.
  • Wireless charging systems for electric vehicle batteries.
  • Embedded wireless charging solutions for automotive consoles and armrests.

Technical Specifications

Some of the technical specifications of the MWCT1014SFVLL include:

  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage Range: 3.3V to 5.5V
  • Package: QFN
  • Communication Interface: I2C, UART

In conclusion, the MWCT1014SFVLL from NXP is a versatile and powerful integrated circuit that brings wireless charging to the next level, particularly in the automotive industry. Its adherence to industry standards, combined with its high efficiency and advanced safety features, makes it an indispensable component for modern wireless charging systems.

You May Also Be Interested in

Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9753 $65.8518
13+ $9.0055 $117.0715
20+ $8.7239 $174.4780
28+ $8.4426 $236.3928
36+ $8.1612 $293.8032
48+ $7.3169 $351.2112
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,305 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess