EN
  • EN
  • DE

MWCT1013AVLH

Part No MWCT1013AVLH
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description 15W MULTI-COIL AUTO PREMIUM L / Automotive PMIC 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Applications Automotive
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MWCT1013
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 812125-MWCT1013AVLH
Ultra Librarian 3D Model Ultra Librarian MWCT1013AVLH CAD Model

Description

The NXP MWCT1013AVLH is a sophisticated integrated circuit designed for wireless charging applications. This state-of-the-art product is part of NXP's wireless charging solutions, which are changing the way we power our electronic devices. The MWCT1013AVLH is specifically tailored for automotive applications, providing a seamless and convenient charging experience for electric vehicles (EVs) and plug-in hybrid electric vehicles (PHEVs).

Key Features

  • Compatibility: The MWCT1013AVLH supports the Wireless Power Consortium's (WPC) Qi 1.2.4 standard, ensuring broad compatibility with a wide range of wireless charging devices.
  • Efficiency: Designed for high efficiency, this IC minimizes energy loss during the charging process, making it an eco-friendly choice for power management.
  • Integration: It offers a high level of integration, incorporating multiple functions into a single chip, which reduces the overall component count and simplifies the design process for manufacturers.
  • Flexibility: The product is designed to work with various coil configurations, providing flexibility in the design of the charging pad and the receiving device.
  • Advanced Safety Features: It includes multiple safety features such as foreign object detection (FOD), over-temperature protection, and dynamic power limitation to ensure safe and reliable operation.

Applications

The MWCT1013AVLH is ideal for automotive manufacturers looking to integrate wireless charging capabilities into their vehicles. It can be used in a variety of settings including:

  • Personal vehicles for convenient charging of smartphones and other devices without the need for cables.
  • Commercial EVs and PHEVs, enabling wireless power transfer for in-cabin electronics.
  • Shared mobility solutions, where wireless charging can enhance the user experience by reducing the hassle of wired connections.

Technical Specifications

The MWCT1013AVLH operates over a wide temperature range, making it suitable for the rigorous conditions of automotive environments. It is packaged in a compact HVQFN package, which allows for space-saving designs. With its robust construction and advanced features, the MWCT1013AVLH is a leading choice for automotive wireless charging solutions.

You May Also Be Interested in

STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9748 $56.9244
7+ $15.5691 $108.9837
10+ $15.0826 $150.8260
14+ $14.5960 $204.3440
18+ $14.1095 $253.9710
24+ $12.6499 $303.5976
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess