The AV80585VG0091M SLGAM is an Intel processor. While specific details on this particular stepping and part number can be challenging to locate without access to Intel's internal documentation, the 'AV80585' prefix suggests that it's likely a processor from the Core 2 Duo or Core 2 Quad era, designed for desktop or mobile platforms depending on its power consumption and thermal characteristics. The 'SLGAM' S-Spec code is a key identifier and can sometimes be used to infer more details about the processor's specifications.
Possible Applications
- Desktop Computers
- Laptop Computers
- Embedded Systems
- Industrial Control Systems (depending on thermal requirements)
- Legacy Gaming PCs
Potential Features
- Dual-Core or Quad-Core Architecture (depending on the specific Core 2 series)
- Clock Speeds ranging from 1.6 GHz to 3.0 GHz (typical for Core 2 era)
- Front Side Bus (FSB) speeds of 800 MHz, 1066 MHz, or 1333 MHz
- L2 Cache varying from 2MB to 6MB (shared between cores)
- Support for DDR2 or DDR3 memory (depending on the specific socket and chipset)
Potential Benefits
- Suitable for general-purpose computing tasks
- Capable of running productivity applications and older games
- Offers a balance of performance and power consumption (depending on specific model)
- Relatively easy to integrate into existing systems (depending on socket compatibility)
- Provides a cost-effective solution for legacy hardware platforms
Additional Details: The 'VG0091M' likely represents a specific frequency bin or voltage rating. The SLGAM code is crucial for identifying the precise stepping, thermal design power (TDP), and other critical parameters. Identifying the exact stepping via the SLGAM code would be necessary to confirm cache size, FSB speed, and power consumption. These processors were typically built on a 65nm or 45nm manufacturing process.
Important Considerations: Given the age of this processor, sourcing accurate and complete specifications can be difficult. Referencing Intel's discontinued product database or contacting Intel directly might be necessary for definitive information. System compatibility (motherboard socket, chipset) is essential to verify before using this processor.