EN
  • EN
  • DE

MW6IC2240GNBR1

Part No MW6IC2240GNBR1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP CELL 2.11-2.17GHZ TO272WB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Frequency 2.11GHz ~ 2.17GHz
Gain 28dB
RF Type Cellular, W-CDMA
Voltage - Supply 28V
Current - Supply 210mA
Mounting Type Chassis Mount
Package / Case TO-272-16 Variant, Gull Wing
Supplier Device Package TO-272 WB-16 GULL
Base Product Number MW6IC
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 646032-MW6IC2240GNBR1
Ultra Librarian 3D Model Ultra Librarian MW6IC2240GNBR1 CAD Model

Description

The NXP MW6IC2240GNBR1 is a cutting-edge RF power transistor designed to deliver exceptional performance for a wide range of applications. This high-power, high-efficiency device is part of NXP's renowned product lineup, which is well-known for its reliability and advanced technology in the field of radio frequency amplification.

Key Features

  • Frequency Range: The MW6IC2240GNBR1 operates efficiently over a broad frequency range, making it versatile for various applications, including but not limited to, cellular base station equipment, RF energy, and broadcast transmitters.
  • High Output Power: With an impressive output power capability, this transistor can handle demanding power requirements, ensuring robust signal amplification for clear and reliable communication.
  • High Gain: The device boasts a high gain value, which translates to better signal amplification and contributes to the overall efficiency of the system in which it is implemented.
  • Efficiency: Designed with energy efficiency in mind, the MW6IC2240GNBR1 helps reduce operational costs by minimizing power losses during operation.
  • Thermal Performance: Excellent thermal performance is achieved through an optimized design that ensures the device remains stable under varying temperature conditions, thereby enhancing its longevity and reliability.

Applications

The versatile nature of the MW6IC2240GNBR1 makes it suitable for a variety of RF applications. Its robust design ensures that it can be used in environments requiring high power and high efficiency, such as:

  • Cellular base station amplifiers
  • Industrial, scientific, and medical (ISM) applications
  • RF energy applications
  • Broadcasting transmitters
  • General-purpose RF power amplification

Product Specifications

The MW6IC2240GNBR1 is housed in a compact package and is engineered to meet stringent specifications. Its robust construction and adherence to industry standards make it a reliable choice for designers and engineers looking to integrate high-performance RF power amplification into their systems.

For detailed technical specifications, application support, and additional resources, customers are encouraged to visit the official NXP product page or contact NXP's customer support team for personalized assistance.

You May Also Be Interested in

NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.6493 $81.6493
2+ $66.9946 $133.9892
3+ $64.9006 $194.7018
4+ $62.8066 $251.2264
5+ $60.7137 $303.5685
7+ $54.4328 $381.0296
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess