EN
  • EN
  • DE

MW4IC2020NBR1

Part No MW4IC2020NBR1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP CELL 1.6-2.4GHZ TO272WB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Frequency 1.6GHz ~ 2.4GHz
Gain 29dB
RF Type Cellular, GSM, EDGE, CDMA
Voltage - Supply 26V
Current - Supply 80mA
Mounting Type Chassis Mount
Package / Case TO-272-16 Variant, Flat Leads
Supplier Device Package TO-272 WB-16
Base Product Number MW4IC
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.33.0001
Win Source Part Number 646029-MW4IC2020NBR1
Ultra Librarian 3D Model Ultra Librarian MW4IC2020NBR1 CAD Model

Description

Introducing the MW4IC2020NBR1 RF Power Transistor

The MW4IC2020NBR1 is a high-performance, wideband integrated circuit designed by NXP Semiconductors, one of the leading names in the technology industry. This RF power transistor is specifically engineered to deliver exceptional quality and reliability for a wide range of applications in the RF energy market.

Key Features

  • Frequency Range: The MW4IC2020NBR1 operates over a broad frequency range of 1805 to 1990 MHz, making it versatile for various applications in the RF domain.
  • High Output Power: With an impressive output power of 20 W, this device is capable of driving high-power applications with ease.
  • Efficiency: It boasts an enhanced efficiency, which translates to better performance and reduced thermal loads in the systems where it is deployed.
  • Integrated ESD Protection: The built-in Electrostatic Discharge (ESD) protection ensures the longevity and durability of the transistor by safeguarding it against sudden voltage spikes.
  • Robust Design: The MW4IC2020NBR1 is designed with a rugged construction that can withstand the rigors of demanding environments.

Applications

The MW4IC2020NBR1 is ideal for a variety of applications, including but not limited to:

  • Base station transceivers for mobile communication
  • RF power amplifiers for GSM, CDMA, and LTE networks
  • Industrial, scientific, and medical (ISM) applications
  • RF heating and plasma generation
  • Wireless infrastructure and broadcast transmitters

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The MW4IC2020NBR1 is no exception, with its state-of-the-art design and manufacturing processes ensuring optimal performance and longevity. Customers can trust in the MW4IC2020NBR1 for their critical applications, knowing that it is backed by NXP's reputation for excellence in the semiconductor industry.

Conclusion

The MW4IC2020NBR1 from NXP Semiconductors represents a blend of high performance, efficiency, and reliability. Whether for commercial or industrial purposes, this RF power transistor is designed to meet the needs of today's demanding RF applications, offering a solution that is both powerful and dependable.

You May Also Be Interested in

Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess