EN
  • EN
  • DE

MVF50NN152CMK40

Part No MVF50NN152CMK40
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MVF5XX - VYBRID F 32-BIT MPU, AR / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 400MHz 364-LFBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP Semiconductors
Package Bulk
Product Status Obsolete
Core Processor ARM® Cortex®-A5
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP ARM® Cortex®-M4, Multimedia; NEON™ MPE
RAM Controllers DDR3, DRAM, LPDDR2
Graphics Acceleration Yes
Display & Interface Controllers DCU, GPU, LCD, VideoADC, VIU
Ethernet 10/100Mbps (2)
USB USB 2.0 OTG + PHY (1)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 364-LFBGA
Supplier Device Package 364-LFBGA (17x17)
Additional Interfaces CANbus, I²C, IrDA, LIN, SCI, SDHC, SPI, UART/USART
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN 3A991
HTSUS 8542.31.0001
Other Names 2156-MVF50NN152CMK40
Standard Package 1
Win Source Part Number 1033192-MVF50NN152CMK40
Ultra Librarian 3D Model Ultra Librarian MVF50NN152CMK40 CAD Model

Description

Introducing the NXP MVF50NN152CMK40 Processor

The NXP MVF50NN152CMK40 is a high-performance, multi-purpose microprocessor designed to meet the demanding needs of modern embedded applications. This powerhouse is part of NXP's Vybrid family, which combines the benefits of an ARM Cortex-A5 core with the efficiency of a Cortex-M4 core in a single package. This dual-core arrangement allows for an optimized balance between high-level OS-driven applications and real-time system control.

Key Features:

  • Dual-Core Architecture: At the heart of the MVF50NN152CMK40 is a dual-core system featuring an ARM Cortex-A5 processor running at up to 500 MHz and a Cortex-M4 processor running at up to 167 MHz. This combination enables the device to handle complex computing tasks while maintaining precise control over real-time operations.
  • Memory: The processor is equipped with integrated memories, including 1.5 MB of on-chip SRAM and 512 KB of on-chip non-volatile memory, facilitating swift data access and reliable storage for critical applications.
  • Connectivity: A wide array of connectivity options is provided, including Ethernet, USB 2.0 OTG, multiple UARTs, SPI, I2C, and CAN interfaces. This allows for versatile communication capabilities with a range of peripherals and networks.
  • Graphics and Display Support: The MVF50NN152CMK40 supports graphics acceleration and has interfaces for LCD and touch screen management, making it an ideal choice for applications with user interfaces, such as industrial control panels and home automation systems.
  • Security: Security features are integrated into the design, offering encryption, secure boot, and random number generation to ensure the integrity and confidentiality of data.
  • Power Efficiency: Despite its robust performance capabilities, the processor is designed for power-sensitive applications, providing various power-saving modes to ensure optimal energy efficiency.

Applications:

The versatility of the NXP MVF50NN152CMK40 makes it suitable for a wide range of applications, including industrial automation, medical devices, smart energy solutions, and IoT devices. Its ability to run a high-level operating system, such as Linux, along with real-time tasks, makes it an exceptional choice for systems that require a sophisticated user interface alongside stringent real-time performance.

Overall, the NXP MVF50NN152CMK40 is a powerful and flexible solution for designers looking to create advanced, reliable, and secure embedded systems. Its dual-core architecture, connectivity options, and efficient power management make it a top contender in the world of microprocessors.

You May Also Be Interested in

Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.1119 $90.2238
3+ $37.0149 $111.0447
5+ $35.8582 $179.2910
6+ $34.7015 $208.2090
8+ $33.5448 $268.3584
10+ $30.0746 $300.7460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess