EN
  • EN
  • DE

PIC18F4321-I/PT

Part No PIC18F4321-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44TQFP / MCU 8-bit PIC RISC 8KB Flash 5V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 792088-PIC18F4321-I/PT
Popularity Medium
Supply and Demand Status Balance
Family Name PIC18F4321
Introduction Date July 28, 2005
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F4321-I/PT CAD Model

Description

Microchip Technology's PIC18F4321-I/PT Microcontroller

The PIC18F4321-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a variety of electronic applications requiring robust control capabilities and efficient operation. This MCU is a member of the popular PIC18F family, known for its enhanced features, such as extended instruction set, and is ideal for projects that require complex algorithms and multitasking processes.

This versatile microcontroller is based on an advanced RISC architecture, which provides the power and flexibility needed for more demanding control applications. The PIC18F4321-I/PT operates at a maximum frequency of 40 MHz, with a power supply range of 2.0V to 5.5V, allowing for flexible integration into various circuit designs and power environments.

Key Features:

  • Flash Memory: The device comes with 8KB of self-programmable enhanced Flash memory, ensuring ample space for application code and data storage, with the added benefit of in-circuit debugging capabilities.
  • RAM and EEPROM: It is equipped with 768 bytes of RAM for variable storage and 256 bytes of EEPROM for non-volatile data storage, which is essential for retaining data even after the power is turned off.
  • Peripheral Features: The MCU includes a range of integrated peripherals, such as a 10-bit analog-to-digital converter (ADC) with up to 13 channels, two capture/compare/PWM (CCP) modules, and a Master Synchronous Serial Port (MSSP) module supporting SPI and I²C communication.
  • Timers: Multiple timers are available, including a 16-bit timer for precise event timing and a watchdog timer for system reliability.
  • Power Management: Power-saving modes like Idle and Sleep ensure energy efficiency, making the PIC18F4321-I/PT suitable for battery-operated and power-sensitive applications.

The PIC18F4321-I/PT is housed in a 44-pin TQFP (Thin Quad Flat Pack) package, which provides a compact footprint while allowing for sufficient I/O ports for interfacing with other components. This MCU is perfect for applications in automotive systems, industrial control, home appliances, and consumer electronics where reliable microcontroller performance is critical.

With its robust set of features and Microchip's reputation for quality, the PIC18F4321-I/PT is an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3581 $51.7905
12+ $8.4990 $101.9880
19+ $8.2334 $156.4346
26+ $7.9678 $207.1628
33+ $7.7022 $254.1726
44+ $6.9054 $303.8376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess