EN
  • EN
  • DE

MAX242CWN+T

Part No MAX242CWN+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 2/2 Transceiver Full RS232 18-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 200kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 18-SOIC
Win Source Part Number 118685-MAX242CWN+T
Ultra Librarian 3D Model Ultra Librarian MAX242CWN+T CAD Model

Description

The MAX242CWN+T from Maxim Integrated is a high-performance, low-power, dual driver/receiver that integrates a capacitive voltage generator to power an RS-232 interface from a single 5V supply. This device is designed for applications requiring efficient communication through the RS-232 protocol, such as industrial control systems, point-of-sale terminals, and data communication equipment.

Key Features

  • Integrated Charge Pump Circuitry: The MAX242CWN+T features an onboard charge pump that eliminates the need for a bipolar ±12V power supply, simplifying power management and saving board space.
  • Low Power Operation: This device operates with a low supply current, making it ideal for portable and battery-powered applications where power efficiency is crucial.
  • High Data Rate: It supports data rates up to 120kbps, ensuring fast and reliable communication for demanding applications.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuits, which safeguard the interface against voltage spikes and static electricity, enhancing its durability and reliability.
  • Dual Drivers and Receivers: With two drivers and two receivers, the MAX242CWN+T can manage full-duplex data communication, allowing simultaneous transmission and reception of data.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for industrial environments.

Applications

The versatility of the MAX242CWN+T makes it an excellent choice for a variety of applications that require RS-232 communication interfaces. These include:

  • Industrial Control Systems
  • Point-of-Sale Terminals
  • Data Communication Equipment
  • Modems
  • Telecommunications

Product Specifications

The MAX242CWN+T is available in a wide-body, 18-pin SO package. It operates from a single 5V supply, with a typical supply current of 8mA. The device features a shutdown mode that reduces power consumption to 1μA, further extending battery life in portable applications.

Maxim Integrated's commitment to quality and performance is evident in the MAX242CWN+T, making it a reliable choice for designers looking to implement RS-232 communications in their products with minimal power usage and robust ESD protection.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess