EN
  • EN
  • DE

MSC8101M1375F

Part No MSC8101M1375F
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP 16BIT 275MHZ CPM 332FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Type SC140 Core
Clock Rate 275MHz
Non-Volatile Memory External
On-Chip RAM 512kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C to 105°C (TJ)
Mounting SMD (SMT)
Case / Package 332-FCBGA (17x17)
Win Source Part Number 1079903-MSC8101M1375F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSC8101M1375F CAD Model

Description

The NXP MSC8101M1375F is a cutting-edge digital signal processor (DSP) designed to cater to the high demands of modern communication systems. This powerful DSP is part of NXP's MSC8101 series, renowned for its high performance and flexibility. It is an ideal choice for applications requiring intensive signal processing capabilities such as wireless base stations, media gateways, and voice over IP (VoIP) technologies.

Key Features and Benefits

  • High-Performance Processing: With a core frequency of up to 1.375 GHz, the MSC8101M1375F delivers exceptional processing power, which is essential for handling complex algorithms and high-speed data streams in real-time.
  • Advanced Technology: Built on NXP's StarCore technology, the processor features a highly efficient architecture that maximizes computational throughput while minimizing power consumption.
  • On-Chip Memory: The inclusion of integrated memory enhances the processor's performance by reducing latency and increasing data bandwidth, which is crucial for real-time processing tasks.
  • Scalability: The MSC8101M1375F is designed to be scalable, allowing for easy integration into a wide range of system configurations. This ensures that the processor can adapt to varying performance requirements.
  • Programmability: With its programmable nature, the DSP allows for the customization of applications, enabling developers to optimize the processor for specific tasks.

Applications

The NXP MSC8101M1375F is versatile and can be utilized in multiple applications, including but not limited to:

  • Wireless infrastructure (e.g., 3G, 4G, and future 5G base stations)
  • Wireline communications (e.g., high-density media gateways)
  • Audio and video processing for multimedia applications
  • Industrial control and automation systems

Conclusion

In conclusion, the NXP MSC8101M1375F DSP is a robust and versatile processor that delivers the necessary power and efficiency for a wide array of signal processing applications. Its combination of high-speed performance, advanced technology, and scalability makes it an excellent choice for developers looking to push the boundaries of communication technology.

You May Also Be Interested in

Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2714 $61.6284
14+ $8.4280 $117.9920
22+ $8.1647 $179.6234
30+ $7.9014 $237.0420
38+ $7.6380 $290.2440
51+ $6.8480 $349.2480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess