EN
  • EN
  • DE

CD4022BPWR

Part No CD4022BPWR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTR/DIVIDR DECADE 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Manufacturer Texas Instruments
Series 4000B
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name CD4022
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-14257-1, CD4022BPWRG4-ND, -CD4022BPWR-NDR, -CD4022BPWRE4-NDR, 296-14257-1, 296-14257-2, -CD4022BPWRG4, CD4022BPWRE4, -CD4022BPWRE4, CD4022BPWRG4, 296-14257-6, -CD4022BPWRG4-NDR, CD4022BPWRE4-ND, -296-14257-1-ND, 296-14257-6-NDR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915053-CD4022BPWR
Ultra Librarian 3D Model Ultra Librarian CD4022BPWR CAD Model

Description

The CD4022BPWR is a high-performance CMOS Octal Counter integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the 4000 series CMOS range, known for their low power consumption and high voltage operation capabilities.

Key Features:

  • Counter Type: The CD4022BPWR is an 8-stage divide-by-8 Johnson counter. It provides the functionality of eight master-slave flip-flops and gating to provide a divide-by-eight counter and a three-bit binary counter for applications requiring binary encoding.
  • Voltage Range: This device operates over a broad voltage range from 3V to 18V, ensuring versatility in various applications, from battery-operated devices to industrial equipment.
  • Low Power Consumption: As part of the CMOS family, the CD4022BPWR boasts low power dissipation, making it ideal for power-sensitive designs.
  • Packaging: The device comes in a TSSOP (Thin Shrink Small Outline Package) form, under the part number CD4022BPWR, providing a compact footprint for space-constrained applications.
  • Temperature Range: It is designed to operate over an industrial temperature range of -55°C to +125°C, ensuring reliability in harsh environments.

Applications:

The CD4022BPWR is suitable for a variety of applications, including:

  • Frequency dividers
  • Time-delay circuits
  • Counter circuits for sequence generation
  • Automotive systems
  • Control systems
  • Portable and battery-powered electronics

Quality and Support:

Texas Instruments provides extensive technical support and a comprehensive data sheet for the CD4022BPWR, ensuring designers have all the information required to implement the device effectively in their applications. TI's commitment to quality ensures that their products meet the highest industry standards for performance and reliability.

Overall, the CD4022BPWR from Texas Instruments is an excellent choice for designers looking for a reliable, low-power, and versatile octal counter. Its robust feature set and wide operating range make it a flexible solution for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6258 $50.0640
195+ $0.5135 $100.1325
305+ $0.4975 $151.7375
420+ $0.4814 $202.1880
540+ $0.4654 $251.3160
720+ $0.4172 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 934 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess