EN
  • EN
  • DE

MRFE6S9201HSR5

Part No MRFE6S9201HSR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 66V 880MHZ NI-780S / RF Mosfet LDMOS 28 V 1.4 A 880MHz 20.8dB 40W NI-780S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type LDMOS
Frequency 880MHz
Gain 20.8dB
Voltage - Test 28 V
Current - Test 1.4 A
Power - Output 40W
Voltage - Rated 66 V
Package / Case NI-780S
Supplier Device Package NI-780S
Base Product Number MRFE6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Standard Package 50
Win Source Part Number 1028377-MRFE6S9201HSR5
Ultra Librarian 3D Model Ultra Librarian MRFE6S9201HSR5 CAD Model

Description

The MRFE6S9201HSR5 is a high-performance Radio Frequency (RF) power LDMOS transistor designed and manufactured by NXP Semiconductors. This device is tailored for use in a variety of applications, including but not limited to, cellular base station transmitters, broadcast transmitters, industrial, scientific, and medical (ISM) applications, as well as RF energy solutions.

Key Features

  • Frequency Range: The MRFE6S9201HSR5 is engineered to operate over a broad frequency range, making it suitable for various communication bands.
  • High Output Power: It offers a high output power level, which is essential for applications that require a strong signal transmission.
  • High Gain: The device provides high gain, which enhances the signal strength and improves the efficiency of the overall system.
  • High Efficiency: With its advanced LDMOS technology, the MRFE6S9201HSR5 achieves high efficiency, reducing power consumption and heat dissipation.
  • Ruggedness: Designed for durability, it can withstand challenging operating conditions, making it reliable for critical applications.

Product Specifications

Parameter Value
Frequency Range 920 - 960 MHz
Output Power 70 Watts CW
Gain 18 dB
Efficiency 35%
Technology LDMOS

Applications

The MRFE6S9201HSR5 is versatile and can be applied in various high-power RF applications. Its robustness and reliability make it an excellent choice for cellular base stations, where consistent performance is critical. Additionally, it is suitable for use in broadcast transmitter equipment, providing the necessary signal strength for clear transmission. Its applicability in ISM bands also makes it a valuable component for industrial heating, medical equipment, and RF energy systems.

Overall, the MRFE6S9201HSR5 from NXP Semiconductors is a powerful and reliable transistor that offers a combination of performance, efficiency, and ruggedness, making it a top choice for high-power RF applications.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess