EN
  • EN
  • DE

LM199AH/883

Part No LM199AH/883
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-46
Maximum Operating Temperature 125 °C
Max Output Voltage 6.95 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 4
RoHS Compliant
Win Source Part Number 1005228-LM199AH/883
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM199AH/883 CAD Model

Description

Product Overview: LM199AH/883 Precision Reference

The LM199AH/883 is a high-precision voltage reference component manufactured by Texas Instruments, designed to offer both excellent stability and low noise performance for demanding applications. This product is part of the LMx99 series and is specifically tailored to meet the stringent requirements of military and aerospace industries, adhering to the 883 military specifications.

At the core of the LM199AH/883's functionality is its ability to provide a stable reference voltage over a wide range of environmental conditions. This includes temperature variations, which the device can handle with a minimal temperature coefficient, ensuring reliable performance from -55°C to +125°C. The voltage reference is typically set at 6.95V, but it can be adjusted over a range from 4.5V to 7V, providing flexibility for different circuit designs.

Key Features:

  • High Precision: The LM199AH/883 offers a tight initial tolerance, ensuring accuracy in the output voltage right from the start.
  • Low Temperature Coefficient: With its excellent temperature stability, the device maintains a consistent voltage reference even under significant temperature shifts.
  • Low Noise: This voltage reference exhibits low noise characteristics, making it suitable for sensitive electronic applications where signal integrity is paramount.
  • Adjustable Output: Users can fine-tune the output voltage to meet specific requirements, enhancing the versatility of the device across various circuits.
  • Hermetically Sealed: The LM199AH/883 is offered in a hermetically sealed package, ensuring robustness and resistance to environmental factors such as moisture and dust.

Applications:

The LM199AH/883 is ideal for high-end and mission-critical circuitry where consistent and reliable reference voltage is crucial. Its common applications include:

  • Precision data converters
  • Industrial instrumentation
  • Military and aerospace electronics
  • High-precision power supplies
  • Calibration equipment

With its combination of precision, stability, and flexibility, the LM199AH/883 from Texas Instruments stands out as a trusted component for engineers looking to develop or maintain systems where performance cannot be compromised.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.3985 $79.3985
2+ $76.9173 $153.8346
3+ $74.4361 $223.3083
4+ $71.9549 $287.8196
5+ $64.5113 $322.5565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess