EN
  • EN
  • DE

MPX2202GP

Part No MPX2202GP
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR GAUGE PRESS 29PSI MAX / Sensor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Applications Board Mount
Pressure Type Vented Gauge
Operating Pressure 29.01PSI (200kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 40 mV (10V)
Supply Voltage (V) 10V ~ 16V
Port Size Male - 0.19" (4.93mm) Tube
Port Style Barbed
Features Temperature Compensated
Termination Style PC Pin
Maximum Pressure 58.02PSI (400kPa)
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 4-SIP Module
Manufacturer Pack Quantity 100
MSL Level Not Applicable
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810424-MPX2202GP
Ultra Librarian 3D Model Ultra Librarian MPX2202GP CAD Model

Description

The MPX2202GP is a state-of-the-art pressure sensor from NXP Semiconductors, designed to deliver high-performance measurements in a wide range of applications. This sensor is part of the MPX series, which is renowned for its reliability and accuracy in pressure sensing technology.

Key Features

  • Pressure Range: The MPX2202GP offers a gauge pressure range of 0 to 200 kPa, making it suitable for various medium-pressure applications.
  • High Accuracy: With a high level of accuracy (typically ±0.25% of the full-scale range), this sensor ensures precise readings, which is critical for sensitive measurements.
  • Temperature Compensated: The MPX2202GP includes temperature compensation from -40°C to +125°C, which ensures consistent performance across a wide range of operating conditions.
  • Durable Construction: Encased in a rugged, unibody package, the sensor is designed to withstand harsh environments, providing reliable performance over the product's lifespan.
  • Integrated Silicon Pressure Sensor: The device features a piezoresistive transducer which is an advanced monolithic silicon pressure sensor designed for a wide range of applications.
  • Versatile Applications: It is ideal for use in medical instruments, pressure monitoring systems, and industrial controls, among other applications.

Electrical Characteristics

The MPX2202GP operates on a 10VDC supply voltage and provides a 40mV full-scale output span. The low output noise and the high output signal-to-noise ratio make it an excellent choice for electronic control and measurement systems.

Easy Integration

With its small form factor and standard mounting options, the MPX2202GP can be easily integrated into existing designs. The sensor's straightforward interfacing, through a simple electrical connection, allows for quick deployment in a variety of systems without the need for complex circuitry.

Quality and Reliability

NXP's commitment to quality ensures that the MPX2202GP pressure sensor meets stringent industry standards for performance and reliability. Users can trust this sensor to deliver consistent, accurate data, which is essential for maintaining the integrity of their systems and processes.

You May Also Be Interested in

Amphenol Advanced Sensors
SENSOR 246.56PSIG 0.1V
Need more? Email Us
TE Connectivity
TRANSDUCER .5-4.5VDC 100# PRES
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 2.5PSIG .075V
Need more? Email Us
Honeywell
SWITCH PRESSURE N.O. 1PSI
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER PSIA 100PSI
Need more? Email Us
Honeywell
ML STAINLESS PRESS SENSE AMP
Need more? Email Us
Honeywell
SENSOR AMP 500PSI 4-20MA OUT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0269 $50.1345
13+ $8.2272 $106.9536
19+ $7.9701 $151.4319
26+ $7.7130 $200.5380
34+ $7.4559 $253.5006
45+ $6.6846 $300.8070
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,260 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess