Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Mfr NXP USA Inc.
Series MPXV53G
Package Tube
Product Status Obsolete
Applications Board Mount
Pressure Type Vented Gauge
Operating Pressure 7.25PSI (50kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 60 mV (3V)
Accuracy -0.6% ~ 0.4%
Voltage - Supply 3V ~ 6V
Port Size Male - 0.13" (3.17mm) Tube
Port Style Barbless
Termination Style PC Pin
Maximum Pressure 25.38PSI (175kPa)
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-DIP (0.550", 13.97mm), Top Port
Supplier Device Package 8-DIP
Base Product Number MPXV5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names Q1167818
Standard Package 40
Win Source Part Number 1032394-MPXV53GC7U
Ultra Librarian 3D Model Ultra Librarian MPXV53GC7U CAD Model

Description

Product Overview: MPXV53GC7U Pressure Sensor

The MPXV53GC7U is a state-of-the-art pressure sensor module from NXP Semiconductors, designed to deliver high-accuracy measurements in a compact package. This advanced sensor is part of NXP's MPX series, renowned for their reliability and performance in various applications, including industrial, medical, and automotive systems.

Key Features

  • Pressure Range: The MPXV53GC7U offers a gauge pressure range that is well-suited for a wide array of applications, making it a versatile choice for designers.
  • High Sensitivity: With its high sensitivity, this sensor can detect minute changes in pressure, ensuring precise readings and responsive performance in critical applications.
  • Integrated Signal Conditioning: The sensor features an on-chip signal conditioned temperature compensated and calibrated, which simplifies integration and reduces the need for additional components.
  • Robust Design: Encased in a durable package, the MPXV53GC7U is built to withstand harsh environments and maintain its accuracy over a wide temperature range.
  • Small Footprint: Its small size makes it ideal for space-constrained applications, allowing for flexible design options without compromising on performance.
  • Low Voltage Operation: The device operates at a low voltage, making it suitable for battery-powered applications where power efficiency is critical.

Applications

The MPXV53GC7U is designed for applications that require precise pressure monitoring. It is commonly used in:

  • Medical devices such as respiratory equipment and blood pressure monitors
  • Industrial systems for process control and pneumatic systems
  • Automotive applications, including tire pressure monitoring systems (TPMS) and engine diagnostics

Technical Specifications

The MPXV53GC7U operates with a supply voltage range of 4.75V to 5.25V, and it provides a linear voltage output that is directly proportional to the applied pressure. It is designed for gauge pressure measurements, and the sensor's output is calibrated in volts for ease of use.

With its combination of performance, durability, and versatility, the MPXV53GC7U from NXP is an excellent choice for designers looking to integrate reliable pressure sensing capabilities into their next project.

You May Also Be Interested in

NXP / Nexperia
SENSOR ABS PRESS 29PSI MAX / 0 to 200 kPa (0 to 29 psi) 40 mV FULL SCALE SPAN (TYPICAL)
Lowest to $51.8906
ECAD model for MPX2200A
NXP / Nexperia
PRESSURE SENSOR
Lowest to $35.7576
ECAD model for MPXV6115V6U
Honeywell
SENSOR PRESSURE DIFF 2" H2O 4SIP / Pressure Sensor 0.07PSI (0.5kPa) Differential Male - 0.19" (4.83mm) Tube, Dual 0.25 V ~ 4.25 V 4-SIP Module
Lowest to $139.9868
ECAD model for DC002NDC4
NXP / Nexperia
SENS PRESSURE 14.5 PSI MAX MPAK / Sensor
Lowest to $62.1863
ECAD model for MPXM2102AST1
Infineon Technologies
SENSOR 16.68PSIA 4.5V DSOF8
Lowest to $8.7970
ECAD model for KP212F1701XTMA1
Honeywell
SENSOR ABSOLUTE 2-15PSIA / Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.15" (3.8mm) Tube 0 mV ~ 90 mV (12V) 4-SIP Module
Need more? Email Us
ECAD model for CPC15AFH
Amphenol Advanced Sensors
SENSOR PRESSURE
Lowest to $12.0421
ECAD model for NPC-100T
Sensirion AG
SENSOR 0.22PSID 0.08" 16BIT 1SMD / Pressure Sensor ±0.22PSI (±1.5kPa) Differential Male - 0.08" (2.00mm) Tube, Dual 16 b 16-SMD Module
Lowest to $59.1158
ECAD model for SDP33-1500PA-TR-250PCS
TE Connectivity
BAROMETRIC PRESSURE SENSOR / High-resolution module, 13 cm
Lowest to $4.4657
ECAD model for MS583702BA01-50

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention