EN
  • EN
  • DE
  • IT

MPXV6115V6U

Part No MPXV6115V6U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description PRESSURE SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Applications Board Mount
Pressure Type Vacuum
Operating Pressure -16.68PSI (-115kPa)
Output Type Analog Voltage
Output 0.2 V ~ 4.6 V
Accuracy ±1.5%
Supply Voltage (V) 4.75V ~ 5.25V
Port Style Barbless
Features Temperature Compensated
Maximum Pressure -58.02PSI (-400kPa)
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SMD, Gull Wing
Supplier Device Package 8-SOP
Manufacturer Pack Quantity 40
MSL Level Not Applicable
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811010-MPXV6115V6U
Ultra Librarian 3D Model Ultra Librarian MPXV6115V6U CAD Model

Description

The MPXV6115V6U is a state-of-the-art pressure sensor from NXP Semiconductors, designed to provide precise and reliable pressure measurements in a variety of applications. This high-quality sensor is part of NXP's MPX series and is particularly well-suited for use in automotive systems, industrial controls, and consumer products.

Key Features

  • Integrated Silicon Pressure Sensor: The MPXV6115V6U is built on a piezoresistive transducer that offers excellent electromechanical response to changes in pressure.
  • Wide Pressure Range: This sensor is capable of measuring pressure from 15 kPa to 115 kPa, making it versatile for various medium-pressure applications.
  • Temperature Compensated: The MPXV6115V6U includes temperature compensation from -40°C to +125°C, ensuring accurate readings over a wide range of environmental conditions.
  • Calibrated Voltage Output: It provides a calibrated and temperature-compensated 0.2 V to 4.7 V output for ease of use.
  • Durable Design: The sensor is designed with robustness in mind, featuring a durable package that can withstand harsh environments.
  • Low Power Consumption: It operates with a low supply voltage of 4.75 V to 5.25 V, making it an energy-efficient choice for battery-powered devices.

Applications

The MPXV6115V6U is ideally suited for a range of applications, including:

  • Automotive systems such as engine controls, transmission systems, and emission controls.
  • Industrial applications like pneumatic controls, HVAC systems, and barometric pressure measurement.
  • Consumer products, including weather stations, sports equipment, and medical devices.

Quality and Reliability

NXP is known for its commitment to quality, and the MPXV6115V6U is no exception. It is manufactured under stringent conditions to ensure high reliability and performance. The sensor is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances.

With its advanced features and versatile application scope, the MPXV6115V6U from NXP is an exceptional choice for designers and engineers looking for a reliable pressure sensing solution.

You May Also Be Interested in

Amphenol Advanced Sensors
SENSOR 507.63PSIA 1/2\
Need more? Email Us
Honeywell
SENSOR 0.87PSID 0.19\
Need more? Email Us
TE Connectivity
TRANSDUCER
Need more? Email Us
Honeywell
SWITCH PRESSURE N.C. 2PSI
Need more? Email Us
Honeywell
SENSOR 300PSIA 1/8\
Need more? Email Us
Honeywell
SENSOR 1PSIG 0.08\
Need more? Email Us
Honeywell
SENSOR 30PSIG 0.08\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 30PSIG 1/8\
Need more? Email Us
TE Connectivity
SENSOR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6552 $71.3104
4+ $29.2556 $117.0224
6+ $28.3413 $170.0478
8+ $27.4271 $219.4168
10+ $26.5129 $265.1290
13+ $23.7701 $309.0113
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 249 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess