EN
  • EN
  • DE

MPX2100D

Part No MPX2100D
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR DIFF PRESS 14.5PSI MAX / 0 to 100 kPa (0 to 14.5 psi) 40 mV FULL SCALE SPAN (TYPICAL)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Applications Board Mount
Pressure Type Differential
Operating Pressure 14.5PSI (100kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 40 mV (10V)
Supply Voltage (V) 10V ~ 16V
Port Style No Port
Features Temperature Compensated
Termination Style PC Pin
Maximum Pressure 58.02PSI (400kPa)
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 4-SIP Module
Manufacturer Pack Quantity 125
MSL Level Not Applicable
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811817-MPX2100D
Ultra Librarian 3D Model Ultra Librarian MPX2100D CAD Model

Description

The MPX2100D is a highly accurate and reliable pressure sensor from NXP Semiconductors, designed for a wide range of applications. This integrated silicon pressure sensor is based on NXP's advanced piezoresistive transducer technology, which provides an analog output voltage that is directly proportional to the applied pressure.

Key Features

  • Pressure Range: The MPX2100D is designed to measure absolute pressure in the range of 0 to 100 kPa (0 to 14.5 psi).
  • Sensitivity: It offers a high sensitivity of 40 mV/kPa, ensuring precise measurements for critical applications.
  • Accuracy: The device boasts a small total error band, which guarantees accurate pressure readings over a wide temperature range.
  • Temperature Compensated: The MPX2100D includes temperature compensation from -40°C to +125°C, making it suitable for various environmental conditions.
  • Stable Output: The sensor maintains a stable output over its lifetime, thanks to the robust design and manufacturing process.

Applications

The versatile nature of the MPX2100D makes it ideal for a range of applications, including but not limited to:

  • Process control systems
  • Medical devices
  • Pneumatic control systems
  • Hydraulic systems
  • Air compressor control

Technical Specifications

Parameter Value
Operating Pressure Range 0 to 100 kPa
Sensitivity 40 mV/kPa
Supply Voltage 10 VDC
Operating Temperature -40°C to +125°C
Package Unibody 4-pin

The MPX2100D is a testament to NXP's commitment to providing high-performance, reliable sensor solutions. Its robust design and precision make it an excellent choice for professionals seeking a dependable pressure sensor.

You May Also Be Interested in

Honeywell
SENSOR PRESS 60PSI GAUGE 3.3V SI / Pressure Sensor 60PSI (413.69kPa) Vented Gauge 0.33 V ~ 2.97 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 60PSI GAUG 5V SIP / Pressure Sensor 60PSI (413.69kPa) Vented Gauge Male - 0.08" (1.92mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRESS 15PSI DIFF 5V DIP / Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES .6BAR GAUG 5V SIP / Pressure Sensor 8.7PSI (60kPa) Vented Gauge 0.2 V ~ 4.7 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 15PSI ABSO 5V SMD / Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.08" (1.93mm) Tube 0.5 V ~ 4.5 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 5V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 4-SIP, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 400MBAR GAUG 5V DIP / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR PRES 60PSI ABSO 5V SIP / Pressure Sensor 60PSI (413.69kPa) Absolute Male - 0.19" (4.8mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0789 $60.3156
10+ $12.3725 $123.7250
15+ $11.9858 $179.7870
20+ $11.5992 $231.9840
26+ $11.2125 $291.5250
35+ $10.0527 $351.8445
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess