Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Mfr NXP USA Inc.
Series MPX2102
Package Tray
Product Status Obsolete
Applications Board Mount
Pressure Type Vented Gauge
Operating Pressure 14.5PSI (100kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 40 mV (10V)
Accuracy -0.6% ~ 0.4%
Voltage - Supply 10V ~ 16V
Port Size Male - 0.19" (4.93mm) Tube
Port Style Barbed
Features Temperature Compensated
Termination Style PC Pin
Maximum Pressure 58.02PSI (400kPa)
Temperature Range - Operating -40°C ~ 125°C
Package / Case 4-SIP Module
Base Product Number MPX21
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.59.0080
Standard Package 100
Win Source Part Number 1031763-MPX2102GVP
Ultra Librarian 3D Model Ultra Librarian MPX2102GVP CAD Model

Description

The MPX2102GVP is a state-of-the-art pressure sensor from NXP Semiconductors, designed to offer a highly accurate solution for a wide range of applications. This device is part of the MPX series of pressure sensors that are renowned for their reliability and precision. The MPX2102GVP is tailored for those who require an analog output, gauge pressure reading, and the durability to withstand harsh environments.

Key Features

  • Pressure Range: The sensor is capable of measuring pressure from 0 to 100 kPa, making it versatile for various medium-pressure applications.
  • Temperature Compensated: It comes with temperature compensation from -40°C to +125°C, ensuring accurate readings over a wide temperature range.
  • High Sensitivity: The MPX2102GVP offers a high sensitivity of 40 mV/kPa, which allows for the detection of minute changes in pressure.
  • Dual Port: The sensor includes a dual port design, which enables the measurement of differential pressures.
  • Robust Construction: Encased in a durable package, the MPX2102GVP is designed to resist common environmental factors such as moisture and stress.
  • Easy Integration: With its standardized pinout, the sensor can be easily integrated into existing designs without the need for complex circuitry.

Applications

The MPX2102GVP is ideal for a variety of applications, including but not limited to:

  • Industrial process control
  • Medical devices
  • Pneumatic control systems
  • Automotive systems
  • Environmental monitoring

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The MPX2102GVP pressure sensor is rigorously tested to ensure it meets the stringent requirements for industrial and automotive applications. Its performance and durability make it an excellent choice for designers looking for a reliable pressure sensing solution.

You May Also Be Interested in

Honeywell
SENSOR PRESS GAUGE 4" H2O 8DIP / Pressure Sensor 0.15PSI (1kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.33 V ~ 2.97 V 8-DIP (0.524", 13.30mm), Top Port
Lowest to $11.8814
ECAD model for HSCDANN004NG2A3
Amphenol Advanced Sensors
SENSOR PRES 30PSIA SO8 SMD
Lowest to $3.9325
ECAD model for NPP-301B-200AT
TE Connectivity
WIRELESS PRESSURE GAUGE 300PSI /
Need more? Email Us
ECAD model for U5600-000005-300PA
Infineon Technologies
SENSOR 16.68PSIA 4.5V DSOF8
Lowest to $8.7970
ECAD model for KP212F1701XTMA1
NXP / Nexperia
PRESSURE SENSOR
Lowest to $35.7576
ECAD model for MPXV6115V6U
NXP / Nexperia
SENSOR DIFF PRESS 14.5PSI MAX / 0 to 100 kPa (0 to 14.5 psi) 40 mV FULL SCALE SPAN (TYPICAL)
Lowest to $16.8884
ECAD model for MPX2100D
Sensirion AG
SENSOR 0.22PSID 0.08" 16BIT 1SMD / Pressure Sensor ±0.22PSI (±1.5kPa) Differential Male - 0.08" (2.00mm) Tube, Dual 16 b 16-SMD Module
Lowest to $59.1158
ECAD model for SDP33-1500PA-TR-250PCS
Honeywell
SENSOR 0.04PSID 0.08" .006V / Pressure Sensor 0.04PSI (0.25kPa) Differential Male - 0.08" (2.03mm) Tube, Dual 0 mV ~ 6 mV (4.5V) 4-SIP Module
Need more? Email Us
ECAD model for DUXL01D
Honeywell
SENSOR PRESS DIFF 20" H2O 4SIP / Pressure Sensor 0.72PSI (4.98kPa) Differential Male - 0.08" (2.03mm) Tube, Dual 0 mV ~ 30 mV (4.5V) 4-SIP Module
Need more? Email Us
ECAD model for DUXL20D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention