EN
  • EN
  • DE

MPCZ563MZP56R

Part No MPCZ563MZP56R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Freescale 32-bit MCU, Power Arch, 512KB Flash, 56MHz, -40/+125degC, Automotive Grade, PBGA 388
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Data Bus Width 32 b
Halogen Free Not Halogen Free
Interface CAN, SCI, SPI
Max Frequency 56 MHz
Maximum Operating Temperature 125 °C
Memory Size 512 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Programmable I/O 56
Number of Timers/Counters 2
Packaging Tape & Reel
Radiation Hardening No
RAM Size 32 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1005882-MPCZ563MZP56R
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPCZ563MZP56R CAD Model

Description

The MPCZ563MZP56R is a state-of-the-art microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This powerful and versatile MCU is part of the MPC5xxx series, which is well-known for its high performance, reliability, and advanced features tailored for automotive and industrial applications.

Key Features

  • Core: At the heart of the MPCZ563MZP56R is a 32-bit Power Architecture core that operates at a high clock speed, providing exceptional computational capabilities. This makes it ideal for handling complex algorithms and real-time processing requirements.
  • Memory: It comes with an ample amount of integrated memory, including flash memory for program storage and RAM for data processing. This ensures smooth operation and sufficient space for robust applications.
  • Input/Output: The MCU features a wide range of I/O options, including multiple CAN interfaces, SPI, I2C, and UART, which allow for extensive connectivity with peripherals and other devices within a system.
  • Analog-to-Digital Converters (ADCs): High-resolution ADCs are included to provide accurate analog signal measurement, crucial for sensor-based applications.
  • Timers and PWM: It is equipped with advanced timers and PWM modules that support precise timing and control operations, essential for motor control and other time-sensitive tasks.
  • Temperature Range: The device is designed to operate reliably across a wide temperature range, making it suitable for harsh environments often encountered in automotive and industrial settings.
  • Packaging: The MPCZ563MZP56R is available in a compact 56-pin package, allowing for space-efficient designs in embedded systems.

Applications

The NXP MPCZ563MZP56R MCU is engineered to meet the rigorous demands of the automotive industry, including powertrain systems, body control modules, and advanced driver-assistance systems (ADAS). Beyond automotive, it is also well-suited for a variety of industrial applications such as motor control, process control, and automation systems.

Conclusion

With its robust architecture, comprehensive feature set, and exceptional performance, the NXP MPCZ563MZP56R MCU is an excellent choice for developers and engineers looking to build sophisticated and reliable systems in the automotive and industrial sectors. Its combination of processing power, memory capacity, and versatile peripherals make it a highly adaptable platform for a multitude of complex applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $157.8948 $157.8948
2+ $152.6316 $305.2632
3+ $136.8422 $410.5266
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess