EN
  • EN
  • DE

DRV10963LBDSNR

Part No DRV10963LBDSNR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Bulk
Product Status Active
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Technology Power MOSFET
Applications Fan Motor Driver
Current - Output 500mA
Voltage - Supply 2.1V ~ 5.5V
Voltage - Load 7V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-UFDFN Exposed Pad
Supplier Device Package 10-SON (3x3)
Standard Package 1 pcs
Win Source Part Number 978874-DRV10963LBDSNR
Ultra Librarian 3D Model Ultra Librarian DRV10963LBDSNR CAD Model

Description

Introducing the DRV10963LBDSNR Motor Driver from Texas Instruments

Enhance your design with the DRV10963LBDSNR, a cutting-edge, three-phase sensorless motor driver from Texas Instruments. This highly integrated device is specifically designed to drive brushless DC (BLDC) motors with efficiency and precision. It is an ideal solution for applications that require low noise and low external component count, such as small fans, blowers, and pumps found in consumer electronics, office automation, and home appliances.

The DRV10963LBDSNR motor driver operates from a supply voltage of 2.1V to 5.5V, making it versatile for various low-voltage applications. Its innovative sensorless control eliminates the need for external Hall effect sensors, reducing system complexity and cost. This feature also contributes to a more compact design, allowing for integration into space-constrained applications.

One of the key benefits of the DRV10963LBDSNR is its proprietary sensorless sinusoidal drive, which ensures ultra-quiet operation. This is particularly important for applications where noise is a critical factor, such as in bedroom appliances or office environments. Additionally, the device boasts a robust protection feature set, including overcurrent, overtemperature, and lock detection protections, ensuring reliable and safe operation under various conditions.

With an integrated power MOSFETs, the DRV10963LBDSNR offers a continuous drive current up to 1.5A, delivering sufficient power for a wide range of motor sizes. Its PWM speed control input allows for easy speed regulation, providing users with full control over motor performance.

For ease of use, the DRV10963LBDSNR is available in an 8-pin SON package with a compact footprint. This package is designed for simple PCB layout and assembly, further streamlining the design process. Additionally, Texas Instruments provides comprehensive technical support and resources, including datasheets, application notes, and design tools, to assist developers in implementing the DRV10963LBDSNR into their projects efficiently.

Choose the DRV10963LBDSNR for your next project and experience the exceptional performance, integration, and reliability that Texas Instruments is known for.

You May Also Be Interested in

Texas Instruments
DRIVER
Lowest to $5.4417
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess