Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC8xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor MPC8xx
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 66MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10 Mbps (1), 10/100 Mbps (1)
Voltage - I/O 3.3V
Operating Temperature Range 0°C ~ 95°C (TA)
Package 357-BBGA
Manufacturer Package 357-PBGA (25x25)
Additional Interfaces I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Win Source Part Number 789302-MPC859DSLZP66A
Popularity Medium
Supply and Demand Status Limited
Family Name MPC859DSL
Introduction Date November 20, 2003
ECCN 5A991
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPC859DSLZP66A CAD Model

Description

The NXP MPC859DSLZP66A is a high-performance, integrated microprocessor that is part of NXP's PowerQUICC™ family. This processor is designed to cater to the demanding needs of networking and telecommunications, as well as industrial control applications. It is built on the PowerPC™ core, which is renowned for its robust performance and efficiency.

Key Features:

  • Core: The processor features a PowerPC 8xx core that operates at a speed of 66MHz, providing a balanced combination of processing power and energy efficiency.
  • Integrated Communications Processor Module (CPM): It includes a versatile CPM that supports a wide array of communication protocols, making it ideal for networked applications.
  • Memory Management: It comes equipped with a sophisticated memory management unit, enabling efficient handling of complex data structures and multitasking operations.
  • Connectivity: The processor boasts multiple I/O interfaces, including Ethernet, UART, SPI, and I2C, providing flexible options for connecting peripherals and other devices.
  • Power Efficiency: It is designed for low-power operation, which is critical for embedded systems where power consumption is a key consideration.

Applications:

The MPC859DSLZP66A is versatile enough to be used in a variety of applications. It is particularly well-suited for:

  • Networking equipment such as routers, switches, and gateways
  • Telecommunications infrastructure like base stations and signal processing
  • Industrial control systems
  • Embedded computing platforms

Quality and Reliability:

NXP is known for its commitment to quality, and the MPC859DSLZP66A is no exception. It is designed to meet the rigorous standards required by industrial and networking applications, ensuring reliability and longevity in the field.

Conclusion:

With its robust feature set, the NXP MPC859DSLZP66A microprocessor is a powerful and reliable choice for designers and engineers looking to develop high-performance embedded systems. Its combination of processing power, connectivity options, and power efficiency make it a standout product in the PowerQUICC™ family.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC8XX 133MHZ 357BGA / MPC8xx Microprocessor IC series 1 Core, 32-Bit 133MHz 357-PBGA (25x25)
Need more? Email Us
ECAD model for KMPC866PZP133A
Intel
MPU 186 Processor 16-Bit 1um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for YW80L186EC13
NXP / Nexperia
IC MCU 32BIT ROMLESS 364MAPBGA / ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 400MHz, 133MHz 364-LFBGA (17x17)
Lowest to $74.9731
ECAD model for SVF522R3K1CMK4
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5010NSN7VNB
NXP / Nexperia
IC MPU MPC82XX 200MHZ 480TBGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)
Need more? Email Us
ECAD model for XPC8260CZUIHBC
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
ECAD model for KC80524KX266256SL32Q
Nexperia USA Inc.
T4081NSE7QorI6Powe1.8Gthread1.87
Need more? Email Us
ECAD model for T4081NSE7TTB
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $70.9154
ECAD model for MCIMX6X4CVM08AC
NXP / Nexperia
IC MPU MPC82XX 200MHZ 516BGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for KMPC8250AVRIHBC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention