Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type Oscillator, Silicon
Frequency 12MHz
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 590 µA
Temperature Range - Operating -20°C ~ 85°C
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Mounting SMD (SMT)
Base Product Number STCL1120
Other Names 497-6835-1,-497-6835-6,-497-6835-1,497-6835-2,-497-6835-2,1805-STCL1120YBFCWY5CT,1805-STCL1120YBFCWY5DKR,497-6835-6,1805-STCL1120YBFCWY5TR,1026-STCL1120YBFCWY5
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265330-STCL1120YBFCWY5
Ultra Librarian 3D Model Ultra Librarian STCL1120YBFCWY5 CAD Model

Description

STCL1120YBFCWY5 - Low-Power Touch Sensor Controller

The STCL1120YBFCWY5 is a cutting-edge touch sensor controller designed by STMicroelectronics, a leader in semiconductor solutions. This compact and efficient device is engineered to deliver high-performance touch sensing capabilities for a wide range of applications, from consumer electronics to industrial control panels.

Key Features

  • Advanced Touch Sensing: The STCL1120YBFCWY5 uses STMicroelectronics' proprietary technology to provide highly sensitive and reliable touch detection, ensuring accurate user input even with light touches.
  • Low Power Consumption: Designed with energy efficiency in mind, this controller operates with minimal power usage, making it ideal for battery-powered devices where longevity is crucial.
  • Configurable Channels: It features multiple configurable input channels, allowing it to support various touchpad sizes and shapes, as well as the implementation of additional features such as sliders and wheels.
  • Robust Design: The controller is built to withstand environmental challenges such as electromagnetic interference and temperature variations, ensuring consistent performance in diverse conditions.
  • Communication Interfaces: Equipped with I2C and SPI communication interfaces, the STCL1120YBFCWY5 provides flexible connectivity options for easy integration into existing systems.

Applications

The versatility of the STCL1120YBFCWY5 makes it suitable for a multitude of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Devices
  • Remote Controls
  • Home Automation Systems
  • Industrial Control Panels

Technical Specifications

The STCL1120YBFCWY5 operates within a voltage range of 1.8V to 3.6V, ensuring compatibility with a variety of power sources. Its operational temperature range spans from -40°C to +85°C, allowing it to perform reliably in extreme conditions. The device is packaged in a compact WLCSP (Wafer Level Chip Scale Package), which is designed to occupy minimal space on a printed circuit board.

By integrating the STCL1120YBFCWY5 into your product, you can expect a seamless and intuitive user interface experience, backed by the quality and reliability that STMicroelectronics is known for.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Need more? Email Us
ECAD model for NJM555V-TE2
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
ECAD model for DSC1001BI1-004.0000
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Lowest to $2.3093
ECAD model for NJM555V-TE1
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
Lowest to $2.3940
ECAD model for SE555D
ON Semiconductor
IC OSC VCO 1.1GHZ 8TSSOP
Lowest to $15.5999
ECAD model for MC100EL1648DT
ON Semiconductor
IC OSC SINGLE TIMER 8-SOIC
Lowest to $0.1785
ECAD model for MC1455BD
Renesas Electronics America
CMOS Programmable Interval Timer | IC OSC PROG TIMER 8MHZ 28PLCC
Need more? Email Us
ECAD model for IS82C54
Texas Instruments
54LS628 VOLTAGE-CONTROLLED OSCIL / IC
Lowest to $66.4406
ECAD model for SNJ54LS628J
Texas Instruments
LinCMOSE TIMERS
Need more? Email Us
ECAD model for TLC555CPWRG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention