EN
  • EN
  • DE

XPC8260CZUIHBC

Part No XPC8260CZUIHBC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC82XX 200MHZ 480TBGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC82xx
Package Tray
Product Status Obsolete
Core Processor PowerPC G2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 200MHz
Co-Processors/DSP Communications; RISC CPM
RAM Controllers DRAM, SDRAM
Graphics Acceleration No
Ethernet 10/100Mbps (3)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 480-LBGA Exposed Pad
Supplier Device Package 480-TBGA (37.5x37.5)
Additional Interfaces I2C, SCC, SMC, SPI, UART, USART
Base Product Number XPC82
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4B
HTSUS 8542.31.0001
Standard Package 21
Win Source Part Number 1105911-XPC8260CZUIHBC
Ultra Librarian 3D Model Ultra Librarian XPC8260CZUIHBC CAD Model

Description

The XPC8260CZUIHBC is a high-performance, integrated microprocessor from NXP Semiconductors. This processor is part of the PowerQUICC II family, which is renowned for its robust processing capabilities and versatility in handling communications tasks. Designed to meet the rigorous demands of networking and embedded systems, the XPC8260CZUIHBC combines a powerful core with a versatile set of features to deliver exceptional performance for a wide range of applications.

Key Features

  • Integrated PowerPC Core: At the heart of the XPC8260CZUIHBC is a highly efficient PowerPC core, which provides a solid foundation for running complex computations and algorithms with ease.
  • High-Speed Connectivity: The processor includes integrated support for multiple high-speed communication protocols, ensuring fast and reliable data transfers for networking applications.
  • On-Chip Memory Management: With an advanced memory management unit (MMU), the XPC8260CZUIHBC can handle large memory configurations and optimize memory usage for better system performance.
  • Flexible Bus Interface: A flexible bus interface allows for easy integration with a wide range of peripherals and memory systems, making it highly adaptable to different design requirements.

Applications

The XPC8260CZUIHBC is ideal for a variety of applications that require robust processing power and connectivity, including but not limited to:

  • Networking equipment such as routers, switches, and access points.
  • Telecommunications infrastructure like base stations and network bridges.
  • Industrial control systems and automation.
  • Embedded computing platforms for medical, aerospace, and defense sectors.

Technical Specifications

The XPC8260CZUIHBC boasts a range of technical specifications designed to deliver top-notch performance:

  • CPU: PowerPC core with high-performance capabilities.
  • Communication Protocols: Support for a variety of high-speed data transfer standards.
  • Memory: Advanced MMU for efficient memory handling.
  • Bus Interface: Compatible with a broad array of peripherals and memory configurations.

In summary, the XPC8260CZUIHBC from NXP is a powerful and flexible microprocessor that provides the processing power and connectivity needed for today's high-demand communication and embedded system applications. Its robust feature set and adaptability make it an excellent choice for designers looking to create sophisticated systems with reliable performance.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
Lowest to $53.7967

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess