Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series MPC85xx
Package Tray
Product Status Obsolete
Core Processor PowerPC e500
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.333GHz
Co-Processors/DSP Signal Processing; SPE, Security; SEC
RAM Controllers DDR, DDR2, SDRAM
Graphics Acceleration No
Ethernet 10/100/1000Mbps (4)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Security Features Cryptography, Random Number Generator
Mounting Type Surface Mount
Package / Case 783-BBGA, FCBGA
Supplier Device Package 783-FCBGA (29x29)
Additional Interfaces DUART, I2C, PCI, RapidIO
Base Product Number MPC85
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 643742-MPC8548ECVTAUJC
Ultra Librarian 3D Model Ultra Librarian MPC8548ECVTAUJC CAD Model

Description

NXP MPC8548ECVTAUJC Product Overview

The NXP MPC8548ECVTAUJC is a high-performance, power-efficient, integrated host processor that's part of the PowerQUICC III family of processors. It is built on Power Architecture technology and is designed to meet the requirements of networking and communications infrastructure applications. This processor is well-suited for a wide range of applications, including network routers, switches, access devices, and advanced industrial control systems.

Key Features

  • Core: The MPC8548ECVTAUJC is equipped with an e500 core that can run up to 1.5 GHz, providing a robust platform for processing and handling complex tasks efficiently.
  • Integrated Security: It comes with an integrated security engine that supports a variety of algorithms, including DES, 3DES, AES, RSA, ECC, and SHA, ensuring secure data communications.
  • Memory Support: This processor supports DDR1 and DDR2 SDRAMs, providing flexible memory options to fit different application requirements.
  • High-Speed Connectivity: It includes Gigabit Ethernet controllers for high-speed network connectivity, as well as support for PCI Express, RapidIO, and local bus interfaces, ensuring versatile peripheral connectivity.
  • Power Efficiency: The MPC8548ECVTAUJC is designed with power efficiency in mind, featuring advanced power management capabilities that help reduce overall power consumption.

Applications

The NXP MPC8548ECVTAUJC processor is ideal for a range of applications, including:

  • Enterprise network equipment such as routers and switches
  • Wireless infrastructure including base station controllers and gateways
  • Industrial control systems requiring high-speed processing and connectivity
  • Storage networks and storage controllers
  • Embedded computing applications demanding reliable and secure data processing

Technical Specifications

  • Product: Host Processor
  • Part Number: MPC8548ECVTAUJC
  • Manufacturer: NXP Semiconductors
  • Architecture: Power Architecture
  • Core: e500
  • Frequency: Up to 1.5 GHz
  • Operating Temperature Range: -40°C to +105°C

Overall, the NXP MPC8548ECVTAUJC processor offers a blend of performance, security, and flexibility, making it a powerful solution for complex and demanding applications in the networking and communications sectors.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
ECAD model for MCIMX6DP6AVT8AB
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
ECAD model for X2000
Texas Instruments
Low-Power Applications Processor
Lowest to $40.2912
ECAD model for XOMAPL137ZKB3
NXP / Nexperia
IC MPU 333MHZ 620TEPBGA / PowerPC e300c3 Microprocessor IC - 1 Core, 32-Bit 333MHz 620-TEPBGA II (29x29)
Need more? Email Us
ECAD model for MPC8315EVRAFDA
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $44.6565
ECAD model for MCIMX6S5EVM10ADR
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $118.3207
ECAD model for MIMX8QX5AVLFZAC
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
ECAD model for PPC750CLGEQA033-G
NXP / Nexperia
Freescale Semiconductor, Inc. | IC MPU M683XX 25MHZ 240FQFP
Need more? Email Us
ECAD model for MC68MH360AI25L
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $74.7521
ECAD model for MCIMX6S6AVM08AD

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.3665
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention