EN
  • EN
  • DE

MPC852TCZT66A

Part No MPC852TCZT66A
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 66MHZ 256BGA / MPU PowerQUICC MPC8xx Processor RISC 32bit 0.18um 66MHz 3.3V 256-Pin BGA Tray
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC8xx
Packaging Tray
Core Processor MPC8xx
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 66MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10 Mbps (1)
Voltage - I/O 3.3V
Operating Temperature Range -40°C ~ 100°C (TA)
Package 256-BBGA
Manufacturer Package 256-PBGA (23x23)
Additional Interfaces HDLC/SDLC, PCMCIA, SPI, UART
Win Source Part Number 789280-MPC852TCZT66A
Popularity Medium
Supply and Demand Status Limited
Family Name MPC852T
Introduction Date April 30, 2004
ECCN 3A991.a.2
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPC852TCZT66A CAD Model

Description

The NXP MPC852TCZT66A is a high-performance, PowerQUICC™ I microprocessor that integrates a wealth of features and technologies to cater to a wide array of applications. Designed for versatility, it is particularly well-suited for networking, telecommunications, and embedded systems that require efficient processing and connectivity options.

Key Features

  • Core: The MPC852TCZT66A is built around a PowerPC 8xx core, which operates at a frequency of 66 MHz, delivering robust performance for complex computing tasks.
  • Memory Management: It features an integrated memory controller that supports multiple memory types, including SDRAM and Flash, ensuring flexible and efficient memory utilization.
  • Connectivity: With its multiple communication interfaces, including 10/100 Mbps Fast Ethernet, HDLC, UART, and I2C, this processor allows for versatile connectivity options, enabling it to serve a wide range of communication requirements.
  • Integrated Peripherals: On-chip peripherals, such as timers, serial ports, and parallel I/O interfaces, enhance the functionality of the processor and reduce the need for additional external components.
  • Low Power Consumption: The MPC852TCZT66A is designed with power efficiency in mind, making it ideal for applications where power conservation is critical.
  • Package: The processor comes in a 256-pin BGA package, which allows for a compact footprint on printed circuit boards.

Applications

The versatility of the NXP MPC852TCZT66A makes it suitable for a wide range of applications, including:

  • Networking equipment such as routers, switches, and gateways
  • Wireless infrastructure including base stations and access points
  • Industrial control systems
  • Embedded computing platforms
  • Telecommunications systems

Conclusion

With its powerful core, integrated memory controller, and a plethora of connectivity options, the NXP MPC852TCZT66A stands as a highly capable microprocessor for demanding applications. Its low power consumption and compact package design make it an excellent choice for designers looking to create efficient, space-conscious solutions in the networking, telecommunications, and industrial sectors.

You May Also Be Interested in

NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8205 $63.6410
5+ $26.1092 $130.5460
7+ $25.2933 $177.0531
10+ $24.4774 $244.7740
13+ $23.6615 $307.5995
17+ $21.2137 $360.6329
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess