Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 250 mV
Data Rate 500kbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number THVD2410
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-THVD2410DRBRCT,296-THVD2410DRBRTR,296-THVD2410DRBRDKR
Standard Package 3,000
Win Source Part Number 1319951-THVD2410DRBR
Ultra Librarian 3D Model Ultra Librarian THVD2410DRBR CAD Model

Description

The THVD2410DRBR is a robust industrial transceiver from Texas Instruments, designed to operate over a wide temperature range and to be resilient in harsh environments. This transceiver is part of the THVD2410 series, which are known for their high performance in balanced differential data transmission. The device is ideal for industrial applications where long-distance data transmission is required, such as factory automation, grid infrastructure, motor drives, and transportation systems.

Key Features

  • Wide Operating Range: The THVD2410DRBR operates from a supply voltage range of 3.3V to 5V, making it versatile for use in various systems.
  • High-Speed Data Rates: With support for data rates up to 1 Mbps, the device can handle high-speed data transmission efficiently.
  • Extended Temperature Range: Designed to withstand extreme conditions, it operates between -40°C to 125°C, ensuring reliability in industrial environments.
  • Robust ESD Protection: It offers an Electrostatic Discharge (ESD) protection of ±16 kV Human Body Model (HBM) on the bus pins, safeguarding the device from electrical overstress.
  • Fail-Safe Receiver: The receiver has a fail-safe feature that ensures a high-level output when the inputs are open, shorted, or idle, providing additional system safety.
  • Low Power Consumption: The device features a low-power shutdown mode that significantly reduces power consumption when not in active use.

Package and Quality

The THVD2410DRBR comes in a compact 14-pin SOIC package, which is suitable for space-constrained applications. Texas Instruments ensures high manufacturing standards, with each unit subjected to rigorous testing to guarantee performance and quality. The product is also RoHS compliant, adhering to environmental standards for hazardous substances.

Applications

Thanks to its robust feature set, the THVD2410DRBR is an excellent choice for industrial communication protocols such as RS-485 and RS-422. Its ability to maintain signal integrity over long cable runs makes it a preferred component in distributed control systems, HVAC controls, and networked security systems, among others.

For more information, datasheets, and support resources, please visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
Sipex Corporation
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Need more? Email Us
ECAD model for SP204CP
Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H
Linear Technology
Differential Driver and Receiver Pair
Need more? Email Us
ECAD model for LTC490IN8
Texas Instruments
LOW-POWER DISSIPATION ADSL LINE DRIVER
Lowest to $18.8678
ECAD model for THS6182RHFRG4
Broadcom Limited
10/100/1000BASE-T GIGABIT ETHE
Lowest to $18.8413
ECAD model for BCM5461SA2KQM
NXP / Nexperia
Mini high-speed CAN system basis chip with Standby mode
Lowest to $1.8312
ECAD model for UJA1163TK
Texas Instruments
3.3-V CAN TRANSCEIVERS
Need more? Email Us
ECAD model for V62/06629-01XE
National Semiconductor (TI)
EIA-485/EIA-422A Differential Bus Transceiver
Need more? Email Us
ECAD model for DS36F95M

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3167 $52.6680
85+ $1.2334 $104.8390
130+ $1.1917 $154.9210
185+ $1.1084 $205.0540
235+ $1.0667 $250.6745
295+ $1.0250 $302.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,970 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention