EN
  • EN
  • DE

SN75462P

Part No SN75462P
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC PERIPHERAL DRVR DUAL HS 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Drivers/Receivers 2/0
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 007531-SN75462P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75462P CAD Model

Description

The SN75462P is a versatile dual peripheral driver designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is part of the 754xx series of peripheral drivers and is commonly used in digital electronics systems for interfacing between low-level logic and high-power devices.

Key Features

  • Dual Peripherals: The SN75462P contains two independent peripheral drivers, which can be used to drive different devices simultaneously, providing flexibility in design and application.
  • High-Voltage Outputs: It is capable of delivering output voltages up to 30V, making it suitable for driving a wide range of peripheral devices, including relays, solenoids, and other high-voltage components.
  • High-Current Handling: Each driver can source up to 500 mA of current, allowing it to power devices that require a significant amount of current to operate.
  • Input Compatibility: The input is compatible with standard TTL and DTL levels, which means it can be easily interfaced with most logic families without additional components.
  • Protection Features: The SN75462P includes built-in clamp diodes for transient suppression, protecting the device and the system from high-voltage spikes that can occur during inductive switching.

Applications

The SN75462P is widely used in various applications, including but not limited to:

  • Industrial controls
  • Motor drivers
  • Relay drivers
  • Display drivers (LED and incandescent)
  • Line drivers

Package and Quality

The device is offered in a standard 8-pin plastic DIP package, designated by the 'P' in its part number (SN75462P), ensuring easy integration into existing and new designs. Texas Instruments is known for its commitment to quality, and the SN75462P is no exception, meeting stringent industry standards for performance and reliability.

Conclusion

In summary, the SN75462P is a reliable and efficient solution for driving high-voltage and high-current peripherals. Its dual-channel design, compatibility with common logic levels, and built-in protection features make it an excellent choice for designers looking for a robust driver solution. Whether you're working on industrial automation, motor control, or any application requiring solid driver capabilities, the SN75462P from Texas Instruments is a component you can trust.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2253 $55.1385
100+ $1.0054 $100.5400
155+ $0.9740 $150.9700
215+ $0.9425 $202.6375
275+ $0.9111 $250.5525
370+ $0.8169 $302.2530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess