EN
  • EN
  • DE

MCIMX233DAG4C

Part No MCIMX233DAG4C
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX23 454MHZ 128LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 454MHz
Co-Processors/DSP Data; DCP
RAM Controllers DRAM
Graphics Acceleration No
Display & Interface Controllers LCD, Touchscreen
USB USB 2.0 + PHY (1)
Voltage - I/O 2.0V, 2.5V, 2.7V, 3.0V, 3.3V
Temperature Range - Operating -10°C ~ 70°C
Security Features Cryptography, Hardware ID
Manufacturer Package 128-LQFP
Supplier Device Package 128-LQFP (14x14)
Additional Interfaces I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART
Part Number Series MCIMX233
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804424-MCIMX233DAG4C
Ultra Librarian 3D Model Ultra Librarian MCIMX233DAG4C CAD Model

Description

The NXP MCIMX233DAG4C is a highly integrated and versatile microcontroller that is part of the i.MX233 family of processors designed for advanced consumer, industrial, and automotive applications. This powerful microcontroller is built on ARM926EJ-S core technology, ensuring efficient processing and control capabilities for a wide range of embedded systems.

Key Features:

  • Core: ARM926EJ-S running at up to 454 MHz, providing a balance of performance and power efficiency.
  • Memory: On-chip 128 KB RAM for system operation, which helps in accelerating real-time processing.
  • Power Management: Integrated power management unit (PMU) that simplifies power sequencing and reduces the need for external power components.
  • Audio: Comprehensive audio interfaces including I2S/AC97 and an integrated power amplifier for direct drive of speakers, catering to multimedia applications.
  • Connectivity: Multiple connectivity options such as USB 2.0 Full Speed with PHY, SPI, I2C, UART, and PWM for comprehensive peripheral integration.
  • Graphics: LCD controller supporting up to 24-bit color for vibrant display capabilities.
  • Storage: NAND flash controller with ECC, enabling reliable data storage and retrieval.

The MCIMX233DAG4C is designed with a focus on enabling cost-effective, power-conscious, and multimedia-rich applications. Its comprehensive feature set makes it ideal for a variety of uses such as portable media players, smart appliances, home automation systems, and industrial control panels.

Applications:

  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Industrial Control Systems
  • Automotive Infotainment
  • Smart Home Devices

With its robust design and extensive I/O capabilities, the NXP MCIMX233DAG4C microcontroller is engineered to meet the demands of today's complex and connected electronic environments. It provides developers with a flexible platform to create innovative and feature-rich products that stand out in the competitive technology market.

You May Also Be Interested in

Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1116 $50.5580
13+ $8.2967 $107.8571
19+ $8.0374 $152.7106
26+ $7.7782 $202.2332
34+ $7.5189 $255.6426
45+ $6.7411 $303.3495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess