EN
  • EN
  • DE

MPC755CPX400LE

Part No MPC755CPX400LE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC7XX 400MHZ 360FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC7xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor PowerPC
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Graphics Acceleration No
Voltage - I/O 2.5V, 3.3V
Operating Temperature Range 0°C ~ 105°C (TA)
Package 360-BBGA, FCCBGA
Manufacturer Package 360-FCPBGA (25x25)
Win Source Part Number 789233-MPC755CPX400LE
Family Name MPC755C
Introduction Date January 23, 2003
ECCN 3A991.a.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPC755CPX400LE CAD Model

Description

NXP MPC755CPX400LE Microprocessor Overview

The NXP MPC755CPX400LE is a robust microprocessor that is part of NXP's PowerPC family, designed to deliver exceptional performance for a wide range of computing applications. This processor is built on a Power Architecture core and is well-suited for embedded systems requiring high-speed data processing and efficient power consumption.

Key Features

  • High-Performance CPU: At the heart of the MPC755CPX400LE is a PowerPC 750 core that operates at a frequency of 400 MHz, providing a solid foundation for multitasking and demanding computational tasks.
  • Integrated Floating-Point Unit: The processor includes a high-performance floating-point unit (FPU) that accelerates complex mathematical calculations, making it ideal for scientific, engineering, and multimedia applications.
  • Large Cache Memory: Equipped with a 1MB backside L2 cache, this microprocessor ensures fast data retrieval and efficient processing speed, which is crucial for performance-critical applications.
  • Advanced Power Management: The MPC755CPX400LE features dynamic power management capabilities, allowing it to adjust power consumption according to the workload, thereby reducing overall energy usage.
  • High-Speed System Bus: A 64-bit system bus with a bus speed of up to 100 MHz facilitates rapid data transfer between the processor and other system components, ensuring smooth operation and quick response times.

Applications

The NXP MPC755CPX400LE is designed to meet the rigorous demands of various applications, including but not limited to:

  • Networking and telecommunications
  • Industrial control systems
  • Medical imaging equipment
  • Avionics and defense systems
  • High-end computing and servers

Reliability and Support

NXP is known for its commitment to quality and reliability, and the MPC755CPX400LE is no exception. Customers can expect long-term availability and support for this microprocessor, making it a reliable choice for both new designs and legacy system upgrades. With its combination of performance, power efficiency, and versatility, the NXP MPC755CPX400LE is an excellent choice for designers looking to harness the power of the PowerPC architecture in their embedded systems.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess