EN
  • EN
  • DE

M29F400BB70M3T

Part No M29F400BB70M3T
Manufacturer STMicroelectronics
Catalog Flash
Description 4 Mbit 512Kb x8 or 256Kb x16, Boot Block Single Supply Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305403-M29F400BB70M3T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29F400BB70M3T CAD Model

Description

The M29F400BB70M3T is a high-performance 4 Mbit (512Kb x8 or 256Kb x16) Flash memory device from STMicroelectronics, designed with a flexible architecture for easy integration into a wide range of applications. It operates at a voltage range of 4.5V to 5.5V, making it suitable for systems with a 5V power supply, and it is particularly well-suited for use in automotive, industrial, and consumer applications that require reliable and durable non-volatile memory storage.

Key Features

  • Memory Capacity: 4 Mbit of Flash memory, organized as either 512Kb x8 or 256Kb x16, selectable via a command.
  • Access Time: Fast access time with 70ns speed, enabling high-speed read operations which is crucial for performance-critical applications.
  • Programming: In-system programmable via standard microprocessor write commands, with programming time optimized for high throughput in production environments.
  • Block Erase: Features a block erase function, allowing users to erase blocks of memory efficiently, which is essential for data management and updating firmware or application data.
  • Boot Block: Includes a boot block that provides protection for the storage of boot code, ensuring system integrity during the boot process.
  • Low Power Consumption: Offers low power consumption with automatic standby mode, reducing power usage in battery-powered devices.
  • Endurance: High endurance with a minimum of 10,000 write/erase cycles per block, ensuring a long operational lifespan.
  • Data Retention: Guarantees data retention for a minimum of 20 years, providing a reliable solution for long-term data storage.
  • Temperature Range: Operates within an extended temperature range, making it suitable for use in harsh environments.
  • Packaging: Available in a 44-pin SOP (Small Outline Package), which is ideal for space-constrained applications.

Applications

The M29F400BB70M3T is versatile and can be used in a variety of applications, such as:

  • Automotive systems
  • Boot memory for computers and communication devices
  • Embedded controllers
  • Industrial control systems
  • Consumer electronics

With its robust design and comprehensive features, the M29F400BB70M3T from STMicroelectronics is an ideal choice for designers looking for a reliable Flash memory solution that delivers both performance and durability.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 1Gb (64M x 16) CFI 110 ns 56-TSOP
Lowest to $3.6602
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Lowest to $0.2315
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to $25.8046
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.4156
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Lowest to $13.0573
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64BGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (11x13)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess