EN
  • EN
  • DE

PM5336B-FEI

Part No PM5336B-FEI
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE / Telecom IC Framer 1152-BBGA (35x35)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Telecom
Mfr Microchip Technology
Series -
Package Tray
Function Framer
Interface DS3, E1, E3, Ethernet, T1
Voltage - Supply -
Current - Supply -
Temperature Range - Operating -
Mounting Type Surface Mount
Package / Case 1152-BGA
Supplier Device Package 1152-BBGA (35x35)
Base Product Number PM5336
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991C
HTSUS 8542.31.0001
Standard Package 24 pcs
Win Source Part Number 1383198-PM5336B-FEI
Ultra Librarian 3D Model Ultra Librarian PM5336B-FEI CAD Model

Description

The PM5336B-FEI is a cutting-edge integrated circuit component designed and manufactured by Microchip Technology, a leading provider in the semiconductor industry. This high-performance product is crafted to meet the rigorous demands of modern electronic systems, providing reliability and efficiency in various applications.

Key Features

  • High Integration: The PM5336B-FEI integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Advanced Technology: Built with state-of-the-art semiconductor technology, this product delivers superior performance and longevity.
  • Energy Efficient: Designed with power conservation in mind, the PM5336B-FEI helps minimize energy consumption, making it an eco-friendly choice for energy-sensitive applications.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained designs without compromising functionality.

Applications

The versatility of the PM5336B-FEI makes it suitable for a wide range of applications, including but not limited to:

  • Telecommunications
  • Networking equipment
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The PM5336B-FEI is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by customers. Users can trust this product to perform consistently under challenging conditions and over extended periods.

Support and Resources

Microchip Technology provides comprehensive support and a wealth of resources to assist customers in implementing the PM5336B-FEI into their designs. This includes detailed datasheets, application notes, and technical support from experienced engineers.

For those looking to integrate advanced technology into their electronic designs, the PM5336B-FEI from Microchip Technology offers a perfect blend of performance, efficiency, and reliability. Its versatile nature and support infrastructure make it an ideal choice for a multitude of applications.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Infineon Technologies
Lowest to $9.2446
ST-Ericsson Inc
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Infineon Technologies
Lowest to $6.2971
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,033.6464 $1,033.6464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess