EN
  • EN
  • DE

MPC5777C-416DS

Part No MPC5777C-416DS
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MPC5777C EVAL BRD / MPC5777C - e200 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part MPC5777C
Mounting Type Socket
Contents Board(s)
Base Product Number MPC5777
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1345841-MPC5777C-416DS
Ultra Librarian 3D Model Ultra Librarian MPC5777C-416DS CAD Model

Description

The NXP MPC5777C-416DS is a cutting-edge microcontroller designed to meet the rigorous demands of automotive and industrial applications. This high-performance product is built on Power Architecture® technology, ensuring robust operation and exceptional processing capabilities.

Key Features:

  • Advanced Dual-Core Processor: Equipped with two enhanced e200z7 cores, this microcontroller delivers efficient parallel processing, making it ideal for complex, real-time applications.
  • High-Performance Computing: With a maximum frequency of 264 MHz, the MPC5777C-416DS provides the computational power required for demanding tasks, such as engine management and advanced driver-assistance systems (ADAS).
  • Integrated Memory: It includes 4 MB of flash memory and 512 KB of RAM, ensuring ample space for application code and data storage.
  • Robust Security: The device features advanced security measures, including a cryptographic services engine, secure boot, and memory protection, to safeguard against unauthorized access and ensure data integrity.
  • Extensive Connectivity: Offering a range of communication interfaces such as Ethernet, FlexRay, multiple CAN FD channels, and LIN, the MPC5777C-416DS ensures seamless integration with various automotive networks.
  • Automotive-Grade Design: Designed to operate in harsh environments, it complies with the AEC-Q100 standard, guaranteeing reliability under extreme temperatures and conditions.

Applications:

The MPC5777C-416DS is tailored for applications that require high levels of processing power and real-time performance, such as:

  • Engine and powertrain control
  • Hybrid and electric vehicle management systems
  • Advanced driver-assistance systems (ADAS)
  • Automotive safety systems
  • Industrial control systems

With its robust feature set and compliance with automotive industry standards, the NXP MPC5777C-416DS microcontroller is the go-to solution for developers looking to create sophisticated and reliable automotive and industrial systems.

You May Also Be Interested in

Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess