Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Everlight Electronics Co Ltd
Packaging Bulk
Status Active
Number of Characters 3
Digit/Alpha Size 0.25" (6.35mm)
Display Type 7-Segment
Common Pin Common Cathode
Color Red
Forward Voltage 2.2V
Current - Test 2mA
Millicandela Rating 1mcd
Wavelength - Peak 630nm
Power Dissipation (Max) 72mW
Dimension 12-DIP
Win Source Part Number 207264-MAN59407
Ultra Librarian 3D Model Ultra Librarian MAN59407 CAD Model

Description

The Everlight Electronics Co Ltd 207264-MAN59407 is an active optoelectronic component with a 12-DIP dimension.

  • Color: It has a red color and a common cathode.
  • Voltage: The forward voltage is 2.2V and the millicandela rating is 1mcd.
  • Type: It is a 7-segment display type with 3 characters and a digit/alpha size of 0.25" (6.35mm).
  • Status: This product is commonly used and its supply and demand status is sufficient.

You May Also Be Interested in

LITE-ON Technology
DISPLAY 7SEG 0.28\
Need more? Email Us
ECAD model for LTD-2601JD
LITE-ON Technology
DISP 7SEG 0.56\
Need more? Email Us
ECAD model for LTC-5653B-01
LITE-ON Technology
DISP 16SEG 0.39\
Need more? Email Us
ECAD model for LTP-4823JD
ON Semiconductor
0.400-INCH SEVEN SEGMENT DISPLAYS | LED 7-SEG DISP CA RED RHDP .4"
Need more? Email Us
ECAD model for MAN4910A
LITE-ON Technology
DISPLAY 7SEG 0.52\
Need more? Email Us
ECAD model for LTC-5836HR
LITE-ON Technology
DISPLAY 7SEG 0.39\
Need more? Email Us
ECAD model for LTS-4301P
LITE-ON Technology
DISP 7SEG 0.28\
Need more? Email Us
ECAD model for LTC-2621B
LITE-ON Technology
DISP 7SEG 0.52\
Need more? Email Us
ECAD model for LTC-5337G
LITE-ON Technology
DISP 7SEG 0.3\
Need more? Email Us
ECAD model for LTC-3710P

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.1242 $81.3726
6+ $22.2564 $133.5384
9+ $21.5604 $194.0436
13+ $20.8645 $271.2385
17+ $20.1699 $342.8883
22+ $18.0832 $397.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,700 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention