Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part MPC5775B, MPC5775E
Mounting Type Socket
Contents Board(s)
Base Product Number MPC5775
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1345906-MPC5775B-EVB
Ultra Librarian 3D Model Ultra Librarian MPC5775B-EVB CAD Model

Description

The MPC5775B-EVB is a high-performance evaluation board designed by NXP Semiconductors to showcase the capabilities of the MPC5775B microcontroller. This microcontroller is part of the MPC57xx family, which is engineered to meet the intense computational demands of modern automotive applications, including advanced driver assistance systems (ADAS), powertrain, body control, and gateway applications.

Key Features of the MPC5775B-EVB

  • Powerful Computing: At the heart of the evaluation board is the MPC5775B microcontroller, which features a dual-core Power Architecture® with a running frequency of up to 264 MHz, providing robust processing capabilities for complex applications.
  • Memory Resources: The microcontroller is equipped with ample memory resources, including 4 MB of flash memory and 256 KB of RAM, ensuring sufficient space for application code and data storage.
  • Rich Connectivity: The evaluation board offers a variety of communication interfaces such as CAN, LIN, and Ethernet, enabling the development of connected systems.
  • Comprehensive I/O Support: To facilitate a wide range of applications, the board includes numerous input/output options such as analog inputs, digital I/O, and PWM outputs.
  • On-Board Debugging: With integrated JTAG support, developers can easily debug their applications without the need for additional hardware.
  • Expansion Options: The MPC5775B-EVB includes expansion headers compatible with Arduino® and MikroBUS™, allowing for easy integration with a vast ecosystem of add-on boards.

Development Support and Software

The evaluation board is supported by a comprehensive suite of development tools, including NXP's S32 Design Studio IDE, which provides an integrated development environment for automotive and ultra-reliable applications. Additionally, the board is compatible with a range of software development kits (SDKs) and middleware, offering a complete software solution to accelerate the development process.

Applications

The MPC5775B-EVB is ideal for prototyping and developing applications in fields such as automotive control systems, industrial automation, and any other scenario that demands high reliability and real-time performance.

With its powerful features and flexible development environment, the MPC5775B-EVB is an excellent platform for engineers and developers looking to explore the full potential of the MPC5775B microcontroller.

You May Also Be Interested in

NXP / Nexperia
BOARD EVAL MPC5604E / MPC5604E Microcontroller Evaluation Kit 64MHz CPU Automotive
Need more? Email Us
ECAD model for MPC5604EEVB64
Renesas Electronics America
TARGET BOARD RL78/L12 64-PIN
Lowest to $32.1369
ECAD model for QB-R5F10RLC-TB
NXP / Nexperia
BOARD EVAL FOR MPC5554 / MPC5554  Microcontroller Evaluation Kit 512KB RAM
Need more? Email Us
ECAD model for MPC5554EVBE
STMicroelectronics
KIT JAVA EVAL STM32 F2 SERIES / STM32F207IGH6 Microcontroller Evaluation Kit
Need more? Email Us
ECAD model for STM3220G-JAVA
Texas Instruments
KIT EXPERIMENTER F28035 / TMS320F28035 Microcontroller Experimenter Kit
Need more? Email Us
ECAD model for TMDSDOCK28035
Texas Instruments
AM3517 EVAL BRD / AM3517 Sitara? ARM? Cortex?-A8 MPU Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDXEVM3517
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
ECAD model for YRPBRL78G11
STMicroelectronics
EVAL KIT STM32L DISCOVERY / STM32L152RBT6/STM32L152RCT6 Microcontroller Discovery Kit 16KB/32KB RAM 4KB/128KB EEPROM/Flash Win 7/Win 2000/Win Vista/Win XP
Need more? Email Us
ECAD model for STM32L152C-DISCO
STMicroelectronics
DEV BOARD NUCLEO STM32L476RGT6 / STM32L476RGT6 Microcontroller Development Board 0.032768MHz CPU 512KB RAM 1MB Flash Win 7/Win 8/Win Vista/Win XP
Lowest to $53.6369
ECAD model for NUCLEO-L476RG

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention