EN
  • EN
  • DE

TS482I(482I)

Part No TS482I(482I)
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case MSOP8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 712720-TS482I(482I)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS482I(482I) CAD Model

Description

The TS482I is a high-performance, low-voltage stereo headphone amplifier developed by STMicroelectronics. This integrated circuit is designed to provide a high-quality audio experience for users of portable digital audio devices such as MP3 players, smartphones, and tablets. The TS482I is particularly well-suited for applications where space is at a premium and power efficiency is a key consideration.

Key Features

  • Operating Voltage: The TS482I operates at a low voltage range from 2.7V to 5.5V, making it ideal for battery-powered applications.
  • Output Power: It can deliver up to 80mW of continuous RMS power per channel into 32Ω loads, ensuring robust sound output for a wide range of headphones.
  • Low Distortion: The amplifier boasts very low distortion levels, providing a clear and clean audio signal for the listener.
  • Standby Function: A standby function is available, allowing the amplifier to be switched off, thereby reducing power consumption when not in use.
  • Thermal Shutdown Protection: The device includes a thermal shutdown protection mechanism to prevent damage from overheating.

Applications

The TS482I is versatile and can be used in a variety of audio applications. Its main uses include:

  • Portable audio devices
  • Laptop and desktop computers
  • Portable media players
  • Mobile phones and communication devices

Package and Quality

The TS482I is available in a small and convenient MiniSO8 package, which is perfect for space-constrained applications. Additionally, the product is designed and manufactured to meet the high-quality standards of STMicroelectronics, ensuring reliability and performance.

With its combination of low power consumption, high-quality audio output, and compact form factor, the TS482I from STMicroelectronics represents a leading solution for designers looking to enhance the audio capabilities of their portable electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess