EN
  • EN
  • DE

MMZ27333BT1147

Part No MMZ27333BT1147
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description 2 W HIGH GAIN POWER AMPLIFIER FO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP USA Inc.
Series *
Package Bulk
Standard Package 1
HTSUS 0000.00.0000
Win Source Part Number 1346020-MMZ27333BT1147
Ultra Librarian 3D Model Ultra Librarian MMZ27333BT1147 CAD Model

Description

The MMZ27333BT1147, crafted by the renowned semiconductor manufacturer NXP, is a state-of-the-art RF power amplifier designed for a broad range of applications. This high-performance product is tailored to meet the rigorous demands of modern wireless communication systems, including but not limited to, cellular base stations, RF energy, and industrial, scientific, and medical (ISM) applications.

Key Features

  • Frequency Range: The MMZ27333BT1147 operates over an extensive frequency range, making it highly versatile for various RF applications.
  • High Gain: It offers a substantial gain, ensuring amplified signal strength for reliable communication and efficient power usage.
  • Efficiency: With its advanced design, the amplifier provides excellent power efficiency, which translates to lower operational costs and reduced thermal footprint.
  • Durability: The product is built using robust materials, ensuring longevity and consistent performance even in harsh environmental conditions.
  • Integration: Designed for easy integration, the MMZ27333BT1147 can be seamlessly incorporated into existing systems with minimal adjustments.

Applications

The MMZ27333BT1147 by NXP is not just limited to cellular applications; its adaptability allows it to be a perfect fit for a variety of uses, including:

  • Commercial and consumer RF energy applications
  • ISM band power amplifiers
  • RFID readers
  • Industrial heating and welding systems
  • Medical equipment requiring RF power

Product Specifications

The MMZ27333BT1147 boasts impressive specifications that highlight its capabilities:

Parameter Value Frequency Range Specified by the application Gain High gain for amplified signal Efficiency Optimized for power conservation Package Durable and robust for longevity

In conclusion, the MMZ27333BT1147 from NXP is an exceptional RF power amplifier that offers versatility, efficiency, and high performance for a multitude of RF applications. Its robust design and easy integration capabilities make it an ideal choice for engineers and professionals looking to enhance their wireless communication systems.

You May Also Be Interested in

ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess