EN
  • EN
  • DE

APT2012QWF/D

Part No APT2012QWF/D
Manufacturer Kingbright Corporation
Catalog Custom Parts (0 - A)
Description Led, SMD; 2.0X1.2MM; White; Cool White; 250MCD; 20MA; 120 Degrees
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1150414-APT2012QWF/D
Categories Custom Parts
Manufacturer Kingbright Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT2012QWF/D CAD Model

Description

The APT2012QWF/D is a surface-mount LED manufactured by Kingbright Corporation. As a Light Emitting Diode, it is a semiconductor device that produces light when current flows through it. LEDs are frequently used for indicators, backlighting, and general illumination.

Applications:

  • Backlighting: Used for backlighting LCD displays in consumer electronics.
  • Indicator Lights: Provides status indication in various electronic devices.
  • Automotive Lighting: Used in automotive instrument panels and interior lighting.
  • Mobile Devices: Found in smartphones, tablets, and other portable devices.
  • Medical Equipment: Used for indication and illumination in medical devices.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.
  • Compact Size: Small footprint for space-constrained applications.
  • High Luminous Intensity: Offers a bright and clear light output.
  • Low Power Consumption: Energy-efficient operation.
  • Long Operating Life: Provides reliable performance over an extended period.

Benefits:

  • Simplified Assembly: SMT package allows for automated assembly, reducing manufacturing costs.
  • Space Efficiency: Small size enables use in compact and portable devices.
  • Improved Visibility: High luminous intensity ensures clear visibility in various lighting conditions.
  • Reduced Energy Consumption: Low power consumption extends battery life and reduces energy costs.
  • Enhanced Reliability: Solid-state construction provides long-term reliability.

Additional Details:

The APT2012QWF/D LED is typically made of materials such as gallium arsenide phosphide (GaAsP) or indium gallium nitride (InGaN), depending on the desired color and wavelength of the emitted light. The forward voltage and forward current are critical parameters that must be considered for proper operation. It's crucial to consult the datasheet from Kingbright Corporation for specific details regarding the electrical and optical characteristics, as well as recommended operating conditions.

You May Also Be Interested in

Anachip Corp
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Texas Instruments
Need more? Email Us
Febest Auto Parts
Need more? Email Us
TE Connectivity
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Amd
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Anachip Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess