EN
  • EN
  • DE

ISL6215CA-T

Part No ISL6215CA-T
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PWM CONTROLLER 28QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Obsolete
Applications Controller, Intel IMVP-3
Number of Outputs 3
Voltage - Output 0.6V ~ 1.7V
Temperature Range - Operating -10°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package 28-SSOP/QSOP
Standard Package 2,500 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 163547-ISL6215CA-T
Ultra Librarian 3D Model Ultra Librarian ISL6215CA-T CAD Model

Description

The 163547-ISL6215CA-T is a special purpose regulator integrated circuit (IC) in the Power Management category, manufactured by Renesas Electronics America.

  • Application: controller and Intel IMVP-3
  • Package: tape and reel
  • Voltage Output Range: 0.6V to 1.7V
  • Number of Outputs: three
  • Mounting Type: surface mount
  • Package/Case: 28-SSOP (0.154", 3.90mm width)
  • Supplier Device Package: 28-SSOP/QSOP
  • Operating Temperature Range: -10°C to 85°C
  • ECCN: EAR99
  • REACH Status: REACH unaffected
  • HTSUS Code: 8542.39.0001
  • Product Status: obsolete

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0097 $60.2910
75+ $1.6493 $123.6975
110+ $1.5974 $175.7140
150+ $1.5454 $231.8100
195+ $1.4946 $291.4470
260+ $1.3398 $348.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess