EN
  • EN
  • DE

6469083-1

Part No 6469083-1
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN HEADER HIGH SPEED 60POS PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - Specialized
Mfr TE Connectivity
Series Z-PACK HM-Zd
Package Tube
Product Status Active
Connector Usage Backplane
Connector Type Header, Male Pins and Blades
Connector Style High Speed
Number of Positions 60
Number of Positions Loaded All
Pitch 0.098" (2.50mm)
Number of Rows 6
Number of Columns 10
Mounting Type Through Hole
Termination Press-Fit
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Current Rating (Amps) 0.700A
Material Flammability Rating UL94 V-0
Temperature Range - Operating -65°C ~ 105°C
Voltage Rating 250V
Base Product Number 6469083
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 843080-6469083-1
Ultra Librarian 3D Model Ultra Librarian 6469083-1 CAD Model

Description

The TE Connectivity 843080-6469083-1 is a specialized backplane connector from the Z-PACK HM-Zd series.

  • Positions: 60
  • Pitch: 0.098 inches (2.50mm)
  • Connector Type: Male Pins and Blades
  • Termination: Press-Fit
  • Contact Finish: Gold with a thickness of 30.0µin (0.76µm)
  • Package: Tube
  • Package Quantity: 20 pieces
  • MSL Level: 1 (unlimited)
  • REACH Status: Undefined by the vendor
  • HTSUS Code: 8536.69.4040
  • Voltage Rating: 250V
  • Temperature Range: -65°C to 105°C
  • Product Status: Active

You May Also Be Interested in

HARTING
CONTACT PIN POWER 16AWG
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 36POS BLK
Need more? Email Us
TE Connectivity
CONTACT SOCKET POWER GOLD
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 20POS GRN
Need more? Email Us
TE Connectivity
CONN 104POS BLUE PNL MNT
Need more? Email Us
HARTING
CONN RCPT HSG DIN 41612 32POS
Need more? Email Us
TE Connectivity
CONN SHIELD 50POS 2PC LONG
Need more? Email Us
HARTING
DIN-POWER CRIMP 2 S,F, AU2
Need more? Email Us
Amphenol
5 ROW GUIDE RECEPT.HSG-PRS PEG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1140 $50.5700
13+ $8.2986 $107.8818
19+ $8.0393 $152.7467
26+ $7.7800 $202.2800
34+ $7.5206 $255.7004
45+ $6.7427 $303.4215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess