EN
  • EN
  • DE

MMG3010NT1

Part No MMG3010NT1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description Heterojunction Bipolar Transistor (InGaP HBT) | IC AMP CELLULAR 0HZ-6GHZ SOT89-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tape and Reel
Status Obsolete
Frequency 0Hz ~ 6GHz
P1dB 17dBm
Gain 15dB
Noise Figure 4.5dB
RF Type Cellular, PCS, PHS, WLL
Supply Voltage (V) 5V
Supply Current 54mA
Test Frequency 900MHz
Manufacturer Package TO-243AA
Supplier Device Package SOT-89-4
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1225317-MMG3010NT1
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMG3010NT1 CAD Model

Description

The NXP MMG3010NT1 is a high-performance Radio Frequency (RF) power gallium nitride (GaN) transistor designed to deliver exceptional efficiency and power density. This device is an optimal solution for a wide range of applications, including but not limited to cellular base stations, radio and television broadcasting, and industrial, scientific, and medical (ISM) applications.

Key Features

  • Frequency Range: The MMG3010NT1 operates over a broad spectrum, making it versatile for various RF applications.
  • High Output Power: It delivers high output power, which is essential for applications that require strong signal transmission.
  • High Efficiency: GaN technology provides high efficiency, reducing the thermal load and improving system reliability.
  • Thermal Performance: The transistor is designed with excellent thermal performance in mind, ensuring stability under different operating conditions.
  • Durability: Built with robustness in mind, it can withstand tough environmental conditions, making it suitable for outdoor applications.
  • Integrated ESD Protection: The MMG3010NT1 includes built-in Electrostatic Discharge (ESD) protection to help prevent damage from static electricity, enhancing its longevity.

Applications

The NXP MMG3010NT1 is engineered to meet the demands of a variety of high-power RF applications. Its performance characteristics make it an ideal choice for:

  • Wireless communication infrastructure, including LTE and 5G networks
  • Broadcasting equipment for radio and television transmission
  • ISM band applications, such as industrial heating and medical equipment
  • Avionics and radar systems, where reliable, high-power transmission is critical

Product Specifications

Parameter Value
Technology Gallium Nitride (GaN)
Operating Frequency Range DC to 3.0 GHz
Output Power 10 W (typical)
Supply Voltage 28 V
Gain 15 dB (typical)
Drain Efficiency 60% (typical)
Package TO-270 WB-3

For those in need of a robust and efficient RF power solution, the NXP MMG3010NT1 offers the performance and reliability required for today's demanding RF applications.

You May Also Be Interested in

NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess